SA15 alternative parts: SA151CA-HF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TVS DIODE 15V 25.62V DO204AC | TVS Diode |
Factory Lead Time: | 19 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | DO-204AC, DO-15, Axial | - |
Diode Element Material: | SILICON | - |
Breakdown Voltage / V: | 16.7V | - |
Number of Elements: | 1 | - |
Reverse Stand-off Voltage: | 15V | - |
Operating Temperature: | -55°C~175°C TJ | - |
Packaging: | Tape & Reel (TR) | - |
Series: | SA | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | no | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
Termination: | Axial | - |
ECCN Code: | EAR99 | - |
Type: | Zener | - |
Terminal Finish: | Matte Tin (Sn) | - |
Applications: | General Purpose | - |
Additional Feature: | EXCELLENT CLAMPING CAPABILITY | - |
Power Rating: | 500W | - |
Voltage - Rated DC: | 15V | - |
Terminal Form: | WIRE | - |
Peak Reflow Temperature (Cel): | 260 | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
JESD-30 Code: | O-PALF-W2 | - |
Operating Supply Voltage: | 15V | - |
Polarity: | Unidirectional | - |
Configuration: | SINGLE | - |
Case Connection: | ISOLATED | - |
Power Line Protection: | No | - |
Voltage - Breakdown (Min): | 15.84V | - |
Clamping Voltage: | 25.62V | - |
Peak Pulse Current: | 20.9A | - |
Max Surge Current: | 20.9A | - |
Peak Pulse Power: | 500W | - |
Number of Unidirectional Channels: | 1 | - |
Diameter: | 3.6mm | - |
Length: | 7.6mm | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Diode Type: | - | TRANS VOLTAGE SUPPRESSOR DIODE |

SA15
Littelfuse Inc.United States