SA15 alternative parts: SA159

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 15V 25.62V DO204AC
Rectifier Diode Switching 800V 1A 300ns 2-Pin MELF T/R
Factory Lead Time:
19 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
DO-204AC, DO-15, Axial
-
Diode Element Material:
SILICON
-
Breakdown Voltage / V:
16.7V
-
Number of Elements:
1
-
Reverse Stand-off Voltage:
15V
-
Operating Temperature:
-55°C~175°C TJ
-
Packaging:
Tape & Reel (TR)
-
Series:
SA
-
JESD-609 Code:
e3
-
Pbfree Code:
no
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
Termination:
Axial
-
ECCN Code:
EAR99
-
Type:
Zener
-
Terminal Finish:
Matte Tin (Sn)
-
Applications:
General Purpose
-
Additional Feature:
EXCELLENT CLAMPING CAPABILITY
-
Power Rating:
500W
-
Voltage - Rated DC:
15V
-
Terminal Form:
WIRE
-
Peak Reflow Temperature (Cel):
260
-
Time@Peak Reflow Temperature-Max (s):
30
-
JESD-30 Code:
O-PALF-W2
-
Operating Supply Voltage:
15V
-
Polarity:
Unidirectional
-
Configuration:
SINGLE
-
Case Connection:
ISOLATED
-
Power Line Protection:
No
-
Voltage - Breakdown (Min):
15.84V
-
Clamping Voltage:
25.62V
-
Peak Pulse Current:
20.9A
-
Max Surge Current:
20.9A
-
Peak Pulse Power:
500W
-
Number of Unidirectional Channels:
1
-
Diameter:
3.6mm
-
Length:
7.6mm
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Lifecycle Status:
-
Production (Last Updated: 2 years ago)
Weight:
-
198 mg
RoHS:
-
Non-Compliant
Manufacturer Lifecycle Status:
-
ACTIVE (Last Updated: 2 years ago)
Harmonized Tariff Schedule (HTS) Code:
-
85411000
SA15

SA15

Littelfuse Inc.