SA15 alternative parts: SA150A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 15V 25.62V DO204AC
TVS Diodes - Transient Voltage Suppressors 150V 500W Unidirectional
Factory Lead Time:
19 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
DO-204AC, DO-15, Axial
DO-204AC, DO-15, Axial
Diode Element Material:
SILICON
-
Breakdown Voltage / V:
16.7V
167V
Number of Elements:
1
1
Reverse Stand-off Voltage:
15V
150V
Operating Temperature:
-55°C~175°C TJ
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
SA
-
JESD-609 Code:
e3
-
Pbfree Code:
no
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
-
Termination:
Axial
Axial
ECCN Code:
EAR99
-
Type:
Zener
Zener
Terminal Finish:
Matte Tin (Sn)
-
Applications:
General Purpose
General Purpose
Additional Feature:
EXCELLENT CLAMPING CAPABILITY
-
Power Rating:
500W
500W
Voltage - Rated DC:
15V
150V
Terminal Form:
WIRE
-
Peak Reflow Temperature (Cel):
260
-
Time@Peak Reflow Temperature-Max (s):
30
-
JESD-30 Code:
O-PALF-W2
-
Operating Supply Voltage:
15V
150V
Polarity:
Unidirectional
Unidirectional
Configuration:
SINGLE
-
Case Connection:
ISOLATED
-
Power Line Protection:
No
No
Voltage - Breakdown (Min):
15.84V
167V
Clamping Voltage:
25.62V
243V
Peak Pulse Current:
20.9A
2.1A
Max Surge Current:
20.9A
2.1A
Peak Pulse Power:
500W
500W
Number of Unidirectional Channels:
1
1
Diameter:
3.6mm
3.56mm
Length:
7.6mm
7.62mm
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Number of Pins:
-
2
Supplier Device Package:
-
DO-15
Weight:
-
300mg
Max Operating Temperature:
-
175°C
Min Operating Temperature:
-
-65°C
Composition:
-
Zener
Max Power Dissipation:
-
500W
Base Part Number:
-
SA150
Number of Channels:
-
1
Leakage Current:
-
1μA
Element Configuration:
-
Single
Power - Peak Pulse:
-
500W
Current - Peak Pulse (10/1000μs):
-
2.1A
Max Reverse Leakage Current:
-
1μA
Voltage - Clamping (Max) @ Ipp:
-
243V
Voltage - Reverse Standoff (Typ):
-
150V
Direction:
-
Unidirectional
Test Current:
-
1mA
Unidirectional Channels:
-
1
Reverse Breakdown Voltage:
-
167V
Radiation Hardening:
-
No
SA15

SA15

Littelfuse Inc.