SA15 alternative parts: SA15A-B
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TVS DIODE 15V 25.62V DO204AC | TVS DIODE 15VWM 24.4VC DO204AC |
Factory Lead Time: | 19 Weeks | 19 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial |
Diode Element Material: | SILICON | SILICON |
Breakdown Voltage / V: | 16.7V | 16.7V |
Number of Elements: | 1 | 1 |
Reverse Stand-off Voltage: | 15V | 15V |
Operating Temperature: | -55°C~175°C TJ | -55°C~175°C TJ |
Packaging: | Tape & Reel (TR) | Bulk |
Series: | SA | SA |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | Axial | Axial |
ECCN Code: | EAR99 | EAR99 |
Type: | Zener | Zener |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Applications: | General Purpose | General Purpose |
Additional Feature: | EXCELLENT CLAMPING CAPABILITY | UL RECOGNIZED |
Power Rating: | 500W | 500W |
Voltage - Rated DC: | 15V | 15V |
Terminal Form: | WIRE | WIRE |
Peak Reflow Temperature (Cel): | 260 | 260 |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
JESD-30 Code: | O-PALF-W2 | O-PALF-W2 |
Operating Supply Voltage: | 15V | 15V |
Polarity: | Unidirectional | Unidirectional |
Configuration: | SINGLE | SINGLE |
Case Connection: | ISOLATED | ISOLATED |
Power Line Protection: | No | No |
Voltage - Breakdown (Min): | 15.84V | - |
Clamping Voltage: | 25.62V | 24.4V |
Peak Pulse Current: | 20.9A | 20.9A |
Max Surge Current: | 20.9A | 20.9A |
Peak Pulse Power: | 500W | 500W |
Number of Unidirectional Channels: | 1 | 1 |
Diameter: | 3.6mm | - |
Length: | 7.6mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Power Dissipation (Max): | - | 3W |
Published: | - | 2005 |
Pin Count: | - | 2 |
Voltage - Clamping (Max) @ Ipp: | - | 24.4V |
Unidirectional Channels: | - | 1 |

SA15
Littelfuse Inc.United States