SA15 alternative parts: SA15C-E3/54

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 15V 25.62V DO204AC
TVS DIODE 15VWM 26.9VC DO204AC
Factory Lead Time:
19 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
DO-204AC, DO-15, Axial
DO-204AC, DO-15, Axial
Diode Element Material:
SILICON
-
Breakdown Voltage / V:
16.7V
-
Number of Elements:
1
-
Reverse Stand-off Voltage:
15V
-
Operating Temperature:
-55°C~175°C TJ
-55°C ~ 175°C (TJ)
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
SA
TransZorb®
JESD-609 Code:
e3
-
Pbfree Code:
no
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
Termination:
Axial
-
ECCN Code:
EAR99
-
Type:
Zener
Zener
Terminal Finish:
Matte Tin (Sn)
-
Applications:
General Purpose
General Purpose
Additional Feature:
EXCELLENT CLAMPING CAPABILITY
-
Power Rating:
500W
-
Voltage - Rated DC:
15V
-
Terminal Form:
WIRE
-
Peak Reflow Temperature (Cel):
260
-
Time@Peak Reflow Temperature-Max (s):
30
-
JESD-30 Code:
O-PALF-W2
-
Operating Supply Voltage:
15V
-
Polarity:
Unidirectional
-
Configuration:
SINGLE
-
Case Connection:
ISOLATED
-
Power Line Protection:
No
No
Voltage - Breakdown (Min):
15.84V
16.7V
Clamping Voltage:
25.62V
-
Peak Pulse Current:
20.9A
-
Max Surge Current:
20.9A
-
Peak Pulse Power:
500W
-
Number of Unidirectional Channels:
1
-
Diameter:
3.6mm
-
Length:
7.6mm
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
DO-204AC (DO-15)
Mfr:
-
Vishay General Semiconductor - Diodes Division
Base Product Number:
-
SA15
Power - Peak Pulse:
-
500W
Current - Peak Pulse (10/1000μs):
-
18.6A
Voltage - Clamping (Max) @ Ipp:
-
26.9V
Voltage - Reverse Standoff (Typ):
-
15V
Bidirectional Channels:
-
1
SA15

SA15

Littelfuse Inc.