SA15 alternative parts: SA15AG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TVS DIODE 15V 25.62V DO204AC | LITTELFUSE - SA15AG - TVS DIODE, 500W, 15V, 59AA |
Factory Lead Time: | 19 Weeks | 19 Weeks |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial |
Diode Element Material: | SILICON | SILICON |
Breakdown Voltage / V: | 16.7V | 16.7V |
Number of Elements: | 1 | 1 |
Reverse Stand-off Voltage: | 15V | - |
Operating Temperature: | -55°C~175°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Bulk |
Series: | SA | MiniMosorb™ |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | Axial | - |
ECCN Code: | EAR99 | EAR99 |
Type: | Zener | Zener |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Applications: | General Purpose | General Purpose |
Additional Feature: | EXCELLENT CLAMPING CAPABILITY | HIGH RELIABILITY, UL RECOGNIZED |
Power Rating: | 500W | - |
Voltage - Rated DC: | 15V | - |
Terminal Form: | WIRE | WIRE |
Peak Reflow Temperature (Cel): | 260 | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
JESD-30 Code: | O-PALF-W2 | O-PALF-W2 |
Operating Supply Voltage: | 15V | - |
Polarity: | Unidirectional | UNIDIRECTIONAL |
Configuration: | SINGLE | SINGLE |
Case Connection: | ISOLATED | ISOLATED |
Power Line Protection: | No | No |
Voltage - Breakdown (Min): | 15.84V | - |
Clamping Voltage: | 25.62V | - |
Peak Pulse Current: | 20.9A | - |
Max Surge Current: | 20.9A | - |
Peak Pulse Power: | 500W | - |
Number of Unidirectional Channels: | 1 | - |
Diameter: | 3.6mm | - |
Length: | 7.6mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | NO |
Power Dissipation (Max): | - | 3W |
Published: | - | 2009 |
Base Part Number: | - | SA*A |
Power - Peak Pulse: | - | 500W |
Current - Peak Pulse (10/1000μs): | - | 20.6A |
Voltage - Clamping (Max) @ Ipp: | - | 24.4V |
Voltage - Reverse Standoff (Typ): | - | 15V |
Unidirectional Channels: | - | 1 |
Non-rep Peak Rev Power Dis-Max: | - | 500W |

SA15
Littelfuse Inc.United States