SPC56AP60L5BEFAY alternative parts: SPC5602PEF0MLL6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-Bit SPC56AP60x e200z0h RISC 1024KB Flash 5V 144-Pin LQFP Tray | NXP SPC5602PEF0MLL6 MCU, 32BIT, POWER, 64MHZ, LQFP-100 |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 26 Weeks | 12 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 144-LQFP | 100-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 144 | - |
Data Converters: | A/D 26x10b | A/D 16x10b |
Number of I/Os: | 80 | 79 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~105°C TA | -40°C~125°C TA |
Packaging: | Tray | Tray |
Series: | Automotive, AEC-Q100, SPC56 | MPC56xx Qorivva |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 144 | 100 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 64MHz | - |
Base Part Number: | SPC56A | SPC5602 |
Operating Supply Voltage: | 5V | - |
Interface: | CAN, LIN, SPI, UART, USART | - |
Memory Size: | 1MB | - |
Oscillator Type: | Internal | Internal |
RAM Size: | 80K x 8 | 20K x 8 |
Voltage - Supply (Vcc/Vdd): | 4.5V~5.5V | 3V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER RISC | MICROCONTROLLER RISC |
Core Processor: | e200z0h | e200z0h |
Peripherals: | DMA, POR, PWM, WDT | DMA, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 1MB 1M x 8 | 256KB 256K x 8 |
Connectivity: | CANbus, LINbus, SPI, UART/USART | CANbus, LINbus, SCI, SPI |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | - |
PWM Channels: | YES | YES |
Number of Timers/Counters: | 3 | - |
Address Bus Width: | 32 | - |
EEPROM Size: | 64K x 8 | 4K x 16 |
Length: | 20mm | 14mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
ROM(word): | - | 262144 |
Usage Level: | - | Automotive grade |
Published: | - | 2007 |
HTS Code: | - | 8542.31.00.01 |
JESD-30 Code: | - | S-PQFP-G100 |
Qualification Status: | - | Not Qualified |
Supply Voltage-Max (Vsup): | - | 5.5V |
Power Supplies: | - | 3.3/5V |
Supply Voltage-Min (Vsup): | - | 4.5V |
Speed: | - | 64MHz |
Clock Frequency: | - | 40MHz |
Supply Current-Max: | - | 65mA |
Screening Level: | - | AEC-Q100 |
Width: | - | 14mm |

SPC56AP60L5BEFAY
STMicroelectronicsUnited States