SPC56AP60L5BEFAY alternative parts: SPC560P50L3BEABR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-Bit SPC56AP60x e200z0h RISC 1024KB Flash 5V 144-Pin LQFP Tray
32-bit Microcontrollers - MCU 32-BIT Embedded MCU 64 MHz, 3.3V 512kB
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
26 Weeks
26 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
100-LQFP
Surface Mount:
YES
-
Number of Pins:
144
100
Data Converters:
A/D 26x10b
A/D 26x10b
Number of I/Os:
80
67
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~105°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
Automotive, AEC-Q100, SPC56
Automotive, AEC-Q100, SPC56
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
144
100
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
64MHz
64MHz
Base Part Number:
SPC56A
SPC560P
Operating Supply Voltage:
5V
3.3V
Interface:
CAN, LIN, SPI, UART, USART
CAN, LIN, SPI, UART, USART
Memory Size:
1MB
512kB
Oscillator Type:
Internal
Internal
RAM Size:
80K x 8
40K x 8
Voltage - Supply (Vcc/Vdd):
4.5V~5.5V
3V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER RISC
MICROCONTROLLER, RISC
Core Processor:
e200z0h
e200z0h
Peripherals:
DMA, POR, PWM, WDT
DMA, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
512KB 512K x 8
Connectivity:
CANbus, LINbus, SPI, UART/USART
CANbus, LINbus, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
YES
Number of Timers/Counters:
3
16
Address Bus Width:
32
32
EEPROM Size:
64K x 8
64K x 8
Length:
20mm
14mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
ECCN Code:
-
3A991.A.2
HTS Code:
-
8542.31.00.01
Pin Count:
-
100
Supply Voltage-Max (Vsup):
-
3.465V
DAC Channels:
-
NO
Number of Programmable I/O:
-
80
SPC56AP60L5BEFAY

SPC56AP60L5BEFAY

STMicroelectronics