SPC56AP60L5BEFAY alternative parts: SPC5606BF1MLQ6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-Bit SPC56AP60x e200z0h RISC 1024KB Flash 5V 144-Pin LQFP Tray
NXP - SPC5606BF1MLQ6 - MCU, 32BIT, POWER, 64MHZ, LQFP-144
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
26 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
144-LQFP
Surface Mount:
YES
YES
Number of Pins:
144
-
Data Converters:
A/D 26x10b
A/D 15x10b, 5x12b
Number of I/Os:
80
121
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~105°C TA
-40°C~125°C TA
Packaging:
Tray
Tray
Series:
Automotive, AEC-Q100, SPC56
MPC56xx Qorivva
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
144
144
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
64MHz
-
Base Part Number:
SPC56A
SPC5606
Operating Supply Voltage:
5V
-
Interface:
CAN, LIN, SPI, UART, USART
-
Memory Size:
1MB
-
Oscillator Type:
Internal
Internal
RAM Size:
80K x 8
80K x 8
Voltage - Supply (Vcc/Vdd):
4.5V~5.5V
3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER RISC
MICROCONTROLLER, RISC
Core Processor:
e200z0h
e200z0h
Peripherals:
DMA, POR, PWM, WDT
DMA, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
1MB 1M x 8
Connectivity:
CANbus, LINbus, SPI, UART/USART
CANbus, I2C, LINbus, SCI, SPI
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
-
PWM Channels:
YES
YES
Number of Timers/Counters:
3
-
Address Bus Width:
32
32
EEPROM Size:
64K x 8
64K x 8
Length:
20mm
20mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROM(word):
-
1048576
Usage Level:
-
Automotive grade
Published:
-
2006
JESD-609 Code:
-
e3
ECCN Code:
-
3A991.A.2
Terminal Finish:
-
Matte Tin (Sn)
HTS Code:
-
8542.31.00.01
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
JESD-30 Code:
-
S-PQFP-G144
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
5.5V
Power Supplies:
-
3.3/5V
Supply Voltage-Min (Vsup):
-
4.5V
Speed:
-
64MHz
Clock Frequency:
-
16MHz
Screening Level:
-
AEC-Q100
External Data Bus Width:
-
64
Width:
-
20mm
SPC56AP60L5BEFAY

SPC56AP60L5BEFAY

STMicroelectronics