SPC56AP60L5BEFAY alternative parts: SPC5744PFK1AMLQ9

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-Bit SPC56AP60x e200z0h RISC 1024KB Flash 5V 144-Pin LQFP Tray
MCU 32-Bit MPC5744P e200z4 RISC 2.5MB Flash 3.3V 144-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
26 Weeks
16 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
144-LQFP
Surface Mount:
YES
YES
Number of Pins:
144
-
Data Converters:
A/D 26x10b
A/D 64x12b
Number of I/Os:
80
79
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~105°C TA
-40°C~125°C TA
Packaging:
Tray
Tray
Series:
Automotive, AEC-Q100, SPC56
MPC57xx
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
144
144
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
64MHz
-
Base Part Number:
SPC56A
-
Operating Supply Voltage:
5V
-
Interface:
CAN, LIN, SPI, UART, USART
-
Memory Size:
1MB
-
Oscillator Type:
Internal
Internal
RAM Size:
80K x 8
384K x 8
Voltage - Supply (Vcc/Vdd):
4.5V~5.5V
3.15V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER RISC
MICROCONTROLLER, RISC
Core Processor:
e200z0h
e200z4
Peripherals:
DMA, POR, PWM, WDT
DMA, LVD, POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit Dual-Core
Program Memory Size:
1MB 1M x 8
2.5MB 2.5M x 8
Connectivity:
CANbus, LINbus, SPI, UART/USART
CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
-
PWM Channels:
YES
YES
Number of Timers/Counters:
3
-
Address Bus Width:
32
32
EEPROM Size:
64K x 8
-
Length:
20mm
20mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Published:
-
2010
Pbfree Code:
-
yes
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Supply Voltage-Max (Vsup):
-
3.6V
Supply Voltage-Min (Vsup):
-
3.15V
Speed:
-
200MHz
Clock Frequency:
-
40MHz
External Data Bus Width:
-
64
Width:
-
20mm
SPC56AP60L5BEFAY

SPC56AP60L5BEFAY

STMicroelectronics