SPC56AP60L5BEFAY alternative parts: SPC560D40L1B3E0X
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-Bit SPC56AP60x e200z0h RISC 1024KB Flash 5V 144-Pin LQFP Tray | IC MCU 32BIT 256KB FLASH 64LQFP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 26 Weeks | 26 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 144-LQFP | 64-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 144 | 64 |
Data Converters: | A/D 26x10b | A/D 16x12b |
Number of I/Os: | 80 | 45 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~105°C TA | -40°C~105°C TA |
Packaging: | Tray | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100, SPC56 | Automotive, AEC-Q100, SPC56 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 144 | 64 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 5V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 64MHz | 32MHz |
Base Part Number: | SPC56A | SPC560D |
Operating Supply Voltage: | 5V | - |
Interface: | CAN, LIN, SPI, UART, USART | CAN, LIN, SCI, SPI, UART, USART |
Memory Size: | 1MB | 256kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 80K x 8 | 16K x 8 |
Voltage - Supply (Vcc/Vdd): | 4.5V~5.5V | 3V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER RISC | MICROCONTROLLER, RISC |
Core Processor: | e200z0h | e200z0h |
Peripherals: | DMA, POR, PWM, WDT | DMA, LVD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 1MB 1M x 8 | 256KB 256K x 8 |
Connectivity: | CANbus, LINbus, SPI, UART/USART | CANbus, LINbus, SPI, UART/USART |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
PWM Channels: | YES | YES |
Number of Timers/Counters: | 3 | 2 |
Address Bus Width: | 32 | - |
EEPROM Size: | 64K x 8 | - |
Length: | 20mm | 10mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Additional Feature: | - | ALSO OPERATES AT 5 V |
Supply Voltage-Max (Vsup): | - | 3.6V |
Supply Voltage-Min (Vsup): | - | 3V |
Speed: | - | 48 MHz |
Supply Current-Max: | - | 100mA |
DAC Channels: | - | NO |
On Chip Program ROM Width: | - | 8 |
Boundary Scan: | - | YES |
Low Power Mode: | - | YES |
Format: | - | FIXED-POINT |
Integrated Cache: | - | NO |
Number of DMA Channels: | - | 16 |
Height Seated (Max): | - | 1.6mm |

SPC56AP60L5BEFAY
STMicroelectronicsUnited States