SPC56AP60L5BEFAY alternative parts: SPC560B60L7B6E0X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-Bit SPC56AP60x e200z0h RISC 1024KB Flash 5V 144-Pin LQFP Tray
MCU 32-Bit SPC560B60x e200z0h RISC 1MB Flash 3.3V/5V 176-Pin LQFP T/R
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
26 Weeks
26 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
176-LQFP
Surface Mount:
YES
YES
Number of Pins:
144
176
Data Converters:
A/D 26x10b
A/D 53x10/12b
Number of I/Os:
80
149
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~105°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
Automotive, AEC-Q100, SPC56
Automotive, AEC-Q100, SPC56
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
144
176
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
64MHz
64MHz
Base Part Number:
SPC56A
SPC560B
Operating Supply Voltage:
5V
-
Interface:
CAN, LIN, SPI, UART, USART
CAN, I2C, LIN, SCI, SPI, UART, USART
Memory Size:
1MB
1MB
Oscillator Type:
Internal
Internal
RAM Size:
80K x 8
80K x 8
Voltage - Supply (Vcc/Vdd):
4.5V~5.5V
3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER RISC
MICROCONTROLLER
Core Processor:
e200z0h
e200z0h
Peripherals:
DMA, POR, PWM, WDT
DMA, LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
1MB 1M x 8
Connectivity:
CANbus, LINbus, SPI, UART/USART
CANbus, I2C, LINbus, SCI, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
YES
Number of Timers/Counters:
3
2
Address Bus Width:
32
-
EEPROM Size:
64K x 8
-
Length:
20mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROM(word):
-
1048576
Pin Count:
-
176
Supply Voltage-Max (Vsup):
-
3.6V
Supply Voltage-Min (Vsup):
-
3V
DAC Channels:
-
NO
On Chip Program ROM Width:
-
8
Height Seated (Max):
-
1.6mm
SPC56AP60L5BEFAY

SPC56AP60L5BEFAY

STMicroelectronics