SPC56AP60L5BEFAY alternative parts: SPC5674FF3MVY3
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-Bit SPC56AP60x e200z0h RISC 1024KB Flash 5V 144-Pin LQFP Tray | NXP SPC5674FF3MVY3 32 Bit Microcontroller, Power Architecture, 264MHz, Memory 4MB, RAM 256KB, CAN, SCI, SPI, PBGA-516 |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 26 Weeks | 12 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 144-LQFP | 516-BBGA |
Surface Mount: | YES | YES |
Number of Pins: | 144 | - |
Data Converters: | A/D 26x10b | A/D 64x12b |
Number of I/Os: | 80 | 32 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~105°C TA | -40°C~125°C TA |
Packaging: | Tray | Tray |
Series: | Automotive, AEC-Q100, SPC56 | MPC56xx Qorivva |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 144 | 516 |
Terminal Position: | QUAD | BOTTOM |
Terminal Form: | GULL WING | BALL |
Supply Voltage: | 5V | 1.2V |
Terminal Pitch: | 0.5mm | 1mm |
Frequency: | 64MHz | - |
Base Part Number: | SPC56A | SPC5674 |
Operating Supply Voltage: | 5V | - |
Interface: | CAN, LIN, SPI, UART, USART | - |
Memory Size: | 1MB | - |
Oscillator Type: | Internal | External |
RAM Size: | 80K x 8 | 256K x 8 |
Voltage - Supply (Vcc/Vdd): | 4.5V~5.5V | 1.08V~5.25V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER RISC | MICROCONTROLLER, RISC |
Core Processor: | e200z0h | e200z7 |
Peripherals: | DMA, POR, PWM, WDT | DMA, POR, PWM |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 1MB 1M x 8 | 4MB 4M x 8 |
Connectivity: | CANbus, LINbus, SPI, UART/USART | CANbus, EBI/EMI, SCI, SPI |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | - |
PWM Channels: | YES | YES |
Number of Timers/Counters: | 3 | - |
Address Bus Width: | 32 | - |
EEPROM Size: | 64K x 8 | - |
Length: | 20mm | 27mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
ROM(word): | - | 4194304 |
Usage Level: | - | Automotive grade |
Published: | - | 2008 |
JESD-609 Code: | - | e2 |
ECCN Code: | - | 3A991.A.2 |
Terminal Finish: | - | TIN COPPER/TIN SILVER |
HTS Code: | - | 8542.31.00.01 |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
JESD-30 Code: | - | S-PBGA-B516 |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 1.23.35V |
Supply Voltage-Min (Vsup): | - | 1.14V |
Speed: | - | 264MHz |
Clock Frequency: | - | 40MHz |
Supply Current-Max: | - | 1000mA |
Screening Level: | - | AEC-Q100 |
Width: | - | 27mm |

SPC56AP60L5BEFAY
STMicroelectronicsUnited States