TDA7388 alternative parts: LM4949TL/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC AMP AUD QUAD 41W FLEXIWATT25 | Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 25-μSMD (2.7x2.7) |
Lifecycle Status: | ACTIVE (Last Updated: 8 months ago) | - |
Factory Lead Time: | 11 Weeks | - |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 25-Flexiwatt (Formed Leads) | 25-WFBGA |
Number of Pins: | 25 | 25 |
Manufacturer Package Identifier: | 25-Flexiwatt | - |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e1 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 25 | 25 |
ECCN Code: | EAR99 | EAR99 |
Type: | Class AB | Class D |
Terminal Finish: | Tin (Sn) | Tin/Silver/Copper (Sn/Ag/Cu) |
Max Power Dissipation: | 80W | - |
Voltage - Supply: | 8V~18V | 2.7V~5.5V |
Terminal Position: | ZIG-ZAG | BOTTOM |
Number of Functions: | 1 | 2 |
Terminal Pitch: | 1mm | - |
Base Part Number: | TDA7388 | LM4949 |
Pin Count: | 25 | - |
Output Type: | 4-Channel (Quad) | 2-Channel (Stereo) with Stereo Headphones |
Number of Channels: | 4 | 5 |
Nominal Supply Current: | 350mA | 9.9mA |
Power Dissipation: | 80W | - |
Output Power: | 45W | 2.5W |
Input Offset Voltage (Vos): | 80mV | - |
Bandwidth: | 20 kHz | - |
Voltage Gain: | 26dB | 18dB |
Gain: | 26 dB | - |
Max Output Power: | 41W | 2.5W |
Max Output Power x Channels @ Load: | 41W x 4 @ 4 Ω | 2.5W x 2 @ 4 Ω; 190mW x 2 @ 16 Ω |
Harmonic Distortion: | 10% | - |
Features: | Mute, Short-Circuit and Thermal Protection, Standby | Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control |
Length: | 29.23mm | 2.69mm |
Height Seated (Max): | 19.37mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Contains Lead |
Operating Temperature: | - | -40°C~85°C TA |
Series: | - | Boomer® |
Terminal Form: | - | BALL |
Peak Reflow Temperature (Cel): | - | 260 |
Quiescent Current: | - | 4.3mA |
Common Mode Rejection Ratio: | - | 64.4 dB |
Supply Type: | - | Quad |
Power Supply Rejection Ratio (PSRR): | - | 73.8dB |
Max Dual Supply Voltage: | - | 5.5V |
Dual Supply Voltage: | - | 5V |
Height: | - | 360μm |
Width: | - | 2.69mm |

TDA7388
(In Stock: 42840)
STMicroelectronicsUnited States