TMP86PH06UG(C,JZ) alternative parts: STM8L151K4T6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 16KB OTP 44LQFP | MCU 8-bit STM8L STM8 CISC 16KB Flash 2.5V/3.3V 32-Pin LQFP Tray |
Factory Lead Time: | 16 Weeks | 8 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 44-LQFP | 32-LQFP |
Number of Pins: | 44 | 32 |
Weight: | 356.09836mg | - |
Memory Types: | OTP, ROM | FLASH, ROM |
Number of I/Os: | 8 | 30 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | TLCS-870/C | STM8L EnergyLite |
Published: | 1999 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Frequency: | 16MHz | 16MHz |
Operating Supply Voltage: | 5.5V | - |
Interface: | EBI/EMI, UART | I2C, IrDA, SPI, UART, USART |
Memory Size: | 16kB | 16kB |
Oscillator Type: | External | Internal |
RAM Size: | 512 x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 1.8V~3.6V |
Program Memory Type: | OTP | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 16KB 16K x 8 | 16KB 16K x 8 |
Connectivity: | EBI/EMI | I2C, IrDA, SPI, UART/USART |
Data Bus Width: | 8b | 8b |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
Data Converters: | - | A/D 22x12b; D/A 1x12b |
Watchdog Timers: | - | Yes |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 32 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | TIN |
Terminal Position: | - | QUAD |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 235 |
Supply Voltage: | - | 3V |
Terminal Pitch: | - | 0.8mm |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Base Part Number: | - | STM8L |
Pin Count: | - | 32 |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER, RISC |
Core Processor: | - | STM8 |
Peripherals: | - | Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT |
Supply Current-Max: | - | 80mA |
Bit Size: | - | 8 |
Has ADC: | - | YES |
DMA Channels: | - | YES |
Number of Timers/Counters: | - | 4 |
EEPROM Size: | - | 1K x 8 |
CPU Family: | - | ST8 |
Number of ADC Channels: | - | 22 |
Number of PWM Channels: | - | 3 |
Number of I2C Channels: | - | 1 |
Height: | - | 1.45mm |
Length: | - | 7.2mm |
Width: | - | 7.2mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

TMP86PH06UG(C,JZ)
(In Stock: 24)
Toshiba Semiconductor and StorageUnited States