TMS320F28069PZT alternative parts: TMS320F28027PTQ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 256KB FLASH 100LQFP
Piccolo™ 32-bit MCU with 60 MHz, 64 KB Flash 48-LQFP -40 to 125
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
48-LQFP
Surface Mount:
YES
-
Number of Pins:
100
48
Weight:
1.319103g
-
Data Converters:
A/D 16x12b
A/D 13x12b
Memory Types:
FLASH, ROMless
-
Number of I/Os:
54
22
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~125°C TA
Packaging:
Tray
Tray
Series:
C2000™ C28x Piccolo™
Automotive, AEC-Q100, C2000™ C28x Piccolo™
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
2 (1 Year)
Number of Terminations:
100
48
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
1.8V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
90MHz
60MHz
Base Part Number:
320F28069
320F28027
Pin Count:
100
48
Operating Supply Voltage:
3.3V
3.3V
Interface:
CAN, I2C, SCI, SPI, UART, USART, USB
I2C, SCI, SPI, UART, USART
Memory Size:
128kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
50K x 16
6K x 16
Voltage - Supply (Vcc/Vdd):
1.71V~1.995V
1.71V~1.995V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
C28x
C28x
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 128K x 16
64KB 32K x 16
Connectivity:
CANbus, I2C, McBSP, SCI, SPI, UART/USART
I2C, SCI, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
32b
32b
DAC Channels:
NO
NO
Number of Timers/Counters:
3
3
Boundary Scan:
YES
YES
Low Power Mode:
YES
YES
Format:
FLOATING-POINT
FIXED-POINT
Integrated Cache:
NO
NO
Number of External Interrupts:
3
3
Number of PWM Channels:
16
-
Number of SPI Channels:
2
-
Number of Ethernet Channels:
1
-
Height:
1.6mm
1.6mm
Length:
14mm
7mm
Width:
14mm
7mm
Thickness:
1.4mm
1.4mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Supply Current-Max:
-
90mA
PWM Channels:
-
YES
RAM (words):
-
12
Number of UART Channels:
-
1
Number of Serial I/Os:
-
1
TMS320F28069PZT

TMS320F28069PZT

(In Stock: 10000)

Texas Instruments