TMS320F28069PZT alternative parts: TMS320F28035PAGTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 256KB FLASH 100LQFP
MCU 32-Bit Piccolo F2803x C28x RISC 128KB Flash 1.8V/3.3V 64 -Pin TQFP
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 1 week ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
64-TQFP
Surface Mount:
YES
-
Number of Pins:
100
64
Weight:
1.319103g
-
Data Converters:
A/D 16x12b
A/D 14x12b
Memory Types:
FLASH, ROMless
-
Number of I/Os:
54
33
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~105°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
C2000™ C28x Piccolo™
C2000™ C28x Piccolo™
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
100
64
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
1.8V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
90MHz
60MHz
Base Part Number:
320F28069
320F28035
Pin Count:
100
-
Operating Supply Voltage:
3.3V
1.8V
Interface:
CAN, I2C, SCI, SPI, UART, USART, USB
CAN, I2C, LIN, SCI, SPI, UART, USART
Memory Size:
128kB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
50K x 16
10K x 16
Voltage - Supply (Vcc/Vdd):
1.71V~1.995V
1.71V~1.995V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
C28x
C28x
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 128K x 16
128KB 64K x 16
Connectivity:
CANbus, I2C, McBSP, SCI, SPI, UART/USART
CANbus, I2C, LINbus, SCI, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
32b
32b
DAC Channels:
NO
NO
Number of Timers/Counters:
3
3
Boundary Scan:
YES
-
Low Power Mode:
YES
-
Format:
FLOATING-POINT
-
Integrated Cache:
NO
-
Number of External Interrupts:
3
-
Number of PWM Channels:
16
-
Number of SPI Channels:
2
-
Number of Ethernet Channels:
1
-
Height:
1.6mm
1.2mm
Length:
14mm
10mm
Width:
14mm
10mm
Thickness:
1.4mm
1mm
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
NOT SPECIFIED
PWM Channels:
-
YES
Number of UART Channels:
-
1
TMS320F28069PZT

TMS320F28069PZT

(In Stock: 10000)

Texas Instruments