TMS320F28069PZT alternative parts: TMS320F2806PZA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 32BIT 256KB FLASH 100LQFP | TEXAS INSTRUMENTS TMS320F2806PZA Digital Signal Controller, 100 MHz, 64 KB, 35 I/O's, ECAN, I2C, SCI, SPI, 1.8 V |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 100-LQFP | 100-LQFP |
Surface Mount: | YES | - |
Number of Pins: | 100 | 100 |
Weight: | 1.319103g | 635.596308mg |
Data Converters: | A/D 16x12b | A/D 16x12b |
Memory Types: | FLASH, ROMless | - |
Number of I/Os: | 54 | 35 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~105°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | C2000™ C28x Piccolo™ | Automotive, AEC-Q100, C2000™ C28x Fixed-Point |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 2 (1 Year) |
Number of Terminations: | 100 | 100 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3.3V | 1.8V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 90MHz | 100MHz |
Base Part Number: | 320F28069 | 320F2806 |
Pin Count: | 100 | 100 |
Operating Supply Voltage: | 3.3V | - |
Interface: | CAN, I2C, SCI, SPI, UART, USART, USB | CAN, I2C, SCI, SPI, UART, USART |
Memory Size: | 128kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 50K x 16 | 10K x 16 |
Voltage - Supply (Vcc/Vdd): | 1.71V~1.995V | 1.71V~1.89V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | DIGITAL SIGNAL PROCESSOR, OTHER |
Core Processor: | C28x | C28x |
Peripherals: | Brown-out Detect/Reset, DMA, POR, PWM, WDT | POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 256KB 128K x 16 | 64KB 32K x 16 |
Connectivity: | CANbus, I2C, McBSP, SCI, SPI, UART/USART | CANbus, I2C, SCI, SPI, UART/USART |
Bit Size: | 32 | 32 |
Has ADC: | YES | - |
DMA Channels: | YES | - |
Data Bus Width: | 32b | 32b |
DAC Channels: | NO | - |
Number of Timers/Counters: | 3 | - |
Boundary Scan: | YES | YES |
Low Power Mode: | YES | YES |
Format: | FLOATING-POINT | - |
Integrated Cache: | NO | NO |
Number of External Interrupts: | 3 | 3 |
Number of PWM Channels: | 16 | - |
Number of SPI Channels: | 2 | - |
Number of Ethernet Channels: | 1 | - |
Height: | 1.6mm | 1.6mm |
Length: | 14mm | 14mm |
Width: | 14mm | 14mm |
Thickness: | 1.4mm | 1.4mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Termination: | - | SMD/SMT |
Additional Feature: | - | ALSO REQUIRES 3.3V SUPPLY |
Supply Voltage-Max (Vsup): | - | 1.89V |
Power Supplies: | - | 1.83.3V |
Supply Voltage-Min (Vsup): | - | 1.71V |
PWM Channels: | - | 12 |
Density: | - | 512 kb |
Number of A/D Converters: | - | 16 |
Number of UART Channels: | - | 2 |
Number of Timers: | - | 10 |
Barrel Shifter: | - | NO |
Internal Bus Architecture: | - | MULTIPLE |

TMS320F28069PZT
(In Stock: 10000)
Texas InstrumentsUnited States