TMS320F28069PZT alternative parts: TMS370C742AFNTG4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 8BIT 8KB OTP 44PLCC
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
-
Factory Lead Time:
6 Weeks
-
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
44-LCC (J-Lead)
Surface Mount:
YES
-
Number of Pins:
100
44
Weight:
1.319103g
-
Data Converters:
A/D 16x12b
A/D 8x8b
Memory Types:
FLASH, ROMless
EPROM, OTP
Number of I/Os:
54
27
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~105°C TA
Packaging:
Tray
Tube
Series:
C2000™ C28x Piccolo™
TMS370
JESD-609 Code:
e4
e4
Pbfree Code:
yes
no
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
100
44
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
J BEND
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
5V
Terminal Pitch:
0.5mm
-
Frequency:
90MHz
5MHz
Base Part Number:
320F28069
370C742
Pin Count:
100
44
Operating Supply Voltage:
3.3V
-
Interface:
CAN, I2C, SCI, SPI, UART, USART, USB
-
Memory Size:
128kB
8kB
Oscillator Type:
Internal
Internal
RAM Size:
50K x 16
256 x 8
Voltage - Supply (Vcc/Vdd):
1.71V~1.995V
4.5V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
C28x
-
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
PWM, WDT
Program Memory Type:
FLASH
OTP
Core Size:
32-Bit
8-Bit
Program Memory Size:
256KB 128K x 16
8KB 8K x 8
Connectivity:
CANbus, I2C, McBSP, SCI, SPI, UART/USART
SCI
Bit Size:
32
8
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
32b
8b
DAC Channels:
NO
-
Number of Timers/Counters:
3
2
Boundary Scan:
YES
-
Low Power Mode:
YES
-
Format:
FLOATING-POINT
-
Integrated Cache:
NO
-
Number of External Interrupts:
3
-
Number of PWM Channels:
16
-
Number of SPI Channels:
2
-
Number of Ethernet Channels:
1
-
Height:
1.6mm
4.06mm
Length:
14mm
16.66mm
Width:
14mm
16.66mm
Thickness:
1.4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead
Mount:
-
Surface Mount
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
-
1W
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
4.5V
PWM Channels:
-
YES
EEPROM Size:
-
256 x 8
Number of UART Channels:
-
1
Number of ADC Channels:
-
8
TMS320F28069PZT

TMS320F28069PZT

(In Stock: 10000)

Texas Instruments