TMS320F28069PZT alternative parts: TMS320R2812ZHHA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT ROMLESS 179BGA
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
-
Factory Lead Time:
6 Weeks
-
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
179-LFBGA
Surface Mount:
YES
-
Number of Pins:
100
179
Weight:
1.319103g
337.812918mg
Data Converters:
A/D 16x12b
A/D 16x12b
Memory Types:
FLASH, ROMless
-
Number of I/Os:
54
56
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
C2000™ C28x Piccolo™
C2000™ C28x Fixed-Point
JESD-609 Code:
e4
e1
Pbfree Code:
yes
no
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
100
179
Terminal Position:
QUAD
BOTTOM
Terminal Form:
GULL WING
BALL
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
1.9V
Terminal Pitch:
0.5mm
0.8mm
Frequency:
90MHz
150MHz
Base Part Number:
320F28069
320R2812
Pin Count:
100
179
Operating Supply Voltage:
3.3V
1.9V
Interface:
CAN, I2C, SCI, SPI, UART, USART, USB
CAN, EBI/EMI, I2C, SCI, SPI, UART, USART
Memory Size:
128kB
-
Oscillator Type:
Internal
Internal
RAM Size:
50K x 16
20K x 16
Voltage - Supply (Vcc/Vdd):
1.71V~1.995V
1.81V~2V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
DIGITAL SIGNAL PROCESSOR, OTHER
Core Processor:
C28x
C28x
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
DMA, POR, PWM, WDT
Program Memory Type:
FLASH
ROMless
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 128K x 16
-
Connectivity:
CANbus, I2C, McBSP, SCI, SPI, UART/USART
CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
-
DMA Channels:
YES
-
Data Bus Width:
32b
32b
DAC Channels:
NO
-
Number of Timers/Counters:
3
-
Boundary Scan:
YES
YES
Low Power Mode:
YES
YES
Format:
FLOATING-POINT
-
Integrated Cache:
NO
-
Number of External Interrupts:
3
-
Number of PWM Channels:
16
-
Number of SPI Channels:
2
-
Number of Ethernet Channels:
1
-
Height:
1.6mm
-
Length:
14mm
-
Width:
14mm
-
Thickness:
1.4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead
Mount:
-
Surface Mount
ECCN Code:
-
3A001.A.3
Terminal Finish:
-
Tin/Silver/Copper (Sn/Ag/Cu)
Additional Feature:
-
ALSO REQUIRES 3.3V SUPPLY
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
2V
Power Supplies:
-
1.83.3V
Address Bus Width:
-
19
Density:
-
0 b
Number of A/D Converters:
-
16
Number of UART Channels:
-
2
Barrel Shifter:
-
NO
Internal Bus Architecture:
-
MULTIPLE
Height Seated (Max):
-
1.4mm
TMS320F28069PZT

TMS320F28069PZT

(In Stock: 10000)

Texas Instruments