TMS320F28069PZT alternative parts: TMS320F2808PZS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 256KB FLASH 100LQFP
TEXAS INSTRUMENTS TMS320F2808PZSDIGITAL SIGNAL CONTROLLER-DSC 32 BIT 128
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
100-LQFP
Surface Mount:
YES
-
Number of Pins:
100
100
Weight:
1.319103g
635.596308mg
Data Converters:
A/D 16x12b
A/D 16x12b
Memory Types:
FLASH, ROMless
-
Number of I/Os:
54
35
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~105°C TA
-40°C~125°C TA
Packaging:
Tray
Tray
Series:
C2000™ C28x Piccolo™
Automotive, AEC-Q100, C2000™ C28x Fixed-Point
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
2 (1 Year)
Number of Terminations:
100
100
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
1.8V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
90MHz
100MHz
Base Part Number:
320F28069
320F2808
Pin Count:
100
100
Operating Supply Voltage:
3.3V
-
Interface:
CAN, I2C, SCI, SPI, UART, USART, USB
CAN, I2C, SCI, SPI, UART
Memory Size:
128kB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
50K x 16
18K x 16
Voltage - Supply (Vcc/Vdd):
1.71V~1.995V
1.71V~1.89V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
DIGITAL SIGNAL PROCESSOR, OTHER
Core Processor:
C28x
C28x
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 128K x 16
128KB 64K x 16
Connectivity:
CANbus, I2C, McBSP, SCI, SPI, UART/USART
CANbus, I2C, SCI, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
-
DMA Channels:
YES
-
Data Bus Width:
32b
32b
DAC Channels:
NO
-
Number of Timers/Counters:
3
16
Boundary Scan:
YES
YES
Low Power Mode:
YES
YES
Format:
FLOATING-POINT
-
Integrated Cache:
NO
NO
Number of External Interrupts:
3
3
Number of PWM Channels:
16
12
Number of SPI Channels:
2
-
Number of Ethernet Channels:
1
-
Height:
1.6mm
1.6mm
Length:
14mm
14mm
Width:
14mm
14mm
Thickness:
1.4mm
1.4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Termination:
-
SMD/SMT
Additional Feature:
-
ALSO REQUIRES 3.3V SUPPLY
Density:
-
1 Mb
Number of A/D Converters:
-
1
Number of UART Channels:
-
2
Max Junction Temperature (Tj):
-
150°C
Barrel Shifter:
-
NO
Internal Bus Architecture:
-
MULTIPLE
TMS320F28069PZT

TMS320F28069PZT

(In Stock: 10000)

Texas Instruments