Central Semiconductor Corp 2N489A
Central Semiconductor Corp 2N489A
feed

Central Semiconductor Corp 2N489A

Manufacturer No:

2N489A

Utmel No:

420-2N489A

Package:

-

ECAD Model:

Description:

Description: Unijunction Transistor

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2N489A information

Specifications
Central Semiconductor Corp 2N489A technical specifications, attributes, parameters and parts with similar specifications to Central Semiconductor Corp 2N489A.
  • Type
    Parameter
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    NO
  • Number of Terminals
    3
  • Transistor Element Material

    The "Transistor Element Material" parameter in electronic components refers to the material used to construct the transistor within the component. Transistors are semiconductor devices that amplify or switch electronic signals and are a fundamental building block in electronic circuits. The material used for the transistor element can significantly impact the performance and characteristics of the component. Common materials used for transistor elements include silicon, germanium, and gallium arsenide, each with its own unique properties and suitability for different applications. The choice of transistor element material is crucial in designing electronic components to meet specific performance requirements such as speed, power efficiency, and temperature tolerance.

    SILICON
  • Rohs Code
    No
  • Part Life Cycle Code
    Obsolete
  • Ihs Manufacturer
    CENTRAL SEMICONDUCTOR CORP
  • Package Description
    CYLINDRICAL, O-MBCY-W3
  • Number of Elements
    1
  • Operating Temperature-Max
    140 °C
  • Operating Temperature-Min
    -65 °C
  • Package Body Material
    METAL
  • Package Shape
    ROUND
  • Package Style
    CYLINDRICAL
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e0
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin/Lead (Sn/Pb)
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    BOTTOM
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    WIRE
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    O-MBCY-W3
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    SINGLE
  • Transistor Application

    In the context of electronic components, the parameter "Transistor Application" refers to the specific purpose or function for which a transistor is designed and used. Transistors are semiconductor devices that can amplify or switch electronic signals and are commonly used in various electronic circuits. The application of a transistor can vary widely depending on its design and characteristics, such as whether it is intended for audio amplification, digital logic, power control, or radio frequency applications. Understanding the transistor application is important for selecting the right type of transistor for a particular circuit or system to ensure optimal performance and functionality.

    SWITCHING
  • JEDEC-95 Code

    JEDEC-95 Code is a standardized identification system used by the Joint Electron Device Engineering Council to categorize and describe semiconductor devices. This code provides a unique alphanumeric identifier for various memory components, ensuring consistency in documentation and communication across the electronics industry. The format includes information about the type, capacity, and technology of the device, facilitating easier specification and understanding for manufacturers and engineers.

    TO-5
  • Power Dissipation-Max (Abs)

    Power Dissipation-Max (Abs) refers to the maximum amount of power that an electronic component can dissipate without undergoing thermal damage or degradation. This value is crucial for ensuring reliable operation, as exceeding it can result in overheating and failure. It is typically specified in watts and serves as a critical parameter for designers to determine proper heat management strategies in circuits. Properly managing the power dissipation is essential for the longevity and performance of electronic devices.

    0.45 W
  • Inter-base Voltage-Max

    Inter-base Voltage-Max is a parameter that refers to the maximum voltage that can be applied between the base terminals of a bipolar junction transistor (BJT) without causing damage to the component. In a BJT, the base terminal is crucial for controlling the flow of current between the emitter and collector terminals. Exceeding the specified Inter-base Voltage-Max can lead to breakdown of the base-emitter junction, potentially causing the transistor to malfunction or fail. It is important to adhere to this parameter to ensure the reliable operation and longevity of the electronic component.

    65 V
  • Intrinsic Stand-off Ratio-Max

    Intrinsic Stand-off Ratio-Max is a parameter in electronic components that indicates the maximum allowable distance between the component and a substrate or another surface while maintaining effective electrical performance. It is crucial for ensuring proper signal integrity and functionality in applications where components are mounted at varying heights. This ratio is typically defined as the ratio of the component height to the lateral distance from the edge of the component to the nearest conductive surface, influencing design decisions in circuit board layout and packaging.

    0.62
  • Intrinsic Stand-off Ratio-Min

    The parameter "Intrinsic Stand-off Ratio-Min" in electronic components refers to the minimum ratio of the breakdown voltage to the working voltage of a device. It is a crucial specification that indicates the ability of the component to withstand voltage spikes or surges without failing. A higher intrinsic stand-off ratio-min value means that the component can handle higher voltage levels safely. Designers use this parameter to ensure the reliability and durability of electronic circuits in various applications. It is important to consider this specification when selecting components for systems that may be exposed to voltage fluctuations or transient events.

    0.51
  • Static Inter-base Res-Max

    Static Inter-base Res-Max refers to the maximum allowable resistance between the inter-base connections of a transistor or other electronic component. It is a critical parameter that affects the transistor's performance, particularly in terms of gain and input impedance. High values of this resistance can lead to increased noise and reduced stability in circuit operation. This specification ensures that the component operates reliably within designed electrical conditions.

    6.8 kΩ
  • Static Inter-base Res-Min

    Static Inter-base Res-Min is a parameter in electronic components that refers to the minimum resistance between two base terminals in a device, such as a transistor or integrated circuit. This parameter is important for ensuring proper functionality and performance of the component, as it determines the level of isolation between the base terminals. A lower Static Inter-base Res-Min value indicates better isolation and less interference between the base terminals, which is crucial for maintaining signal integrity and preventing cross-talk in electronic circuits. Designers and engineers use this parameter to select components that meet the required specifications for their specific application.

    4.7 kΩ
  • Valley Point Current-Min

    "Valley Point Current-Min" is a parameter used in electronic components, particularly in semiconductor devices like diodes and transistors. It refers to the minimum current level at which the device transitions from the valley point to the peak point in its current-voltage characteristic curve. The valley point is the point at which the device starts conducting current, and the peak point is the maximum current level it can handle before breakdown.Understanding the Valley Point Current-Min is important for determining the operating conditions and limitations of the component. It helps in ensuring that the device is not operated beyond its specified current rating to prevent damage or failure. Manufacturers provide this parameter in the component datasheet to guide engineers and designers in selecting the appropriate component for their circuit design.

    8 mA
  • Emitter Current-Max

    Emitter Current-Max, also known as maximum emitter current, is a key parameter in electronic components, particularly in transistors. It refers to the maximum amount of current that can flow through the emitter terminal of the transistor without causing damage to the component. Exceeding this specified current limit can lead to overheating and potential failure of the transistor. It is important to consider the Emitter Current-Max value when designing circuits to ensure proper operation and reliability of the electronic components.

    70 mA
  • Peak Point Current-Max

    Peak Point Current-Max is a parameter used to specify the maximum current that an electronic component can handle at its peak point without causing damage. This parameter is crucial for ensuring the reliability and longevity of the component in high-current applications. It helps designers and engineers determine the safe operating limits of the component to prevent overheating and potential failure. Understanding the Peak Point Current-Max value is essential for selecting the right component for a specific application to ensure optimal performance and safety.

    12 mA
0 Similar Products Remaining
2N489A Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "2N489A" in Central Semiconductor Corp 2N489A.
  • Part Number
  • Manufacturer
  • Package
  • Description