Diotec Semiconductor AG GBU4G-T
Diotec Semiconductor AG GBU4G-T
feed

Diotec Semiconductor AG GBU4G-T

Manufacturer No:

GBU4G-T

Utmel No:

672-GBU4G-T

Package:

-

ECAD Model:

Description:

Standard Recovery Rectifier Tube

Quantity:

Unit Price: $0.301979

Ext Price: $0.30

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 40

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.301979

    $0.30

  • 10

    $0.284885

    $2.85

  • 100

    $0.268760

    $26.88

  • 500

    $0.253547

    $126.77

  • 1000

    $0.239195

    $239.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
GBU4G-T information

Specifications
Documents & Media
Product Details
Diotec Semiconductor AG GBU4G-T technical specifications, attributes, parameters and parts with similar specifications to Diotec Semiconductor AG GBU4G-T.
  • Type
    Parameter
  • ECCN (US)
    EAR99
  • Bridge Type
    Single Phase
  • Peak Reverse Repetitive Voltage (V)
    400
  • Peak Average Forward Current (A)
    4
  • Peak RMS Reverse Voltage (V)
    280
  • Peak Non-Repetitive Forward Surge Current (A)
    150
  • Peak Forward Voltage (V)
    1
  • Peak Reverse Current (uA)
    5
  • Peak Reverse Recovery Time (ns)
    1500(Typ)
  • Minimum Operating Temperature (°C)
    -50
  • Maximum Operating Temperature (°C)
    150
  • Supplier Temperature Grade
    Commercial
  • Supplier Package
    Case GBU
  • Military
    No
  • Mounting
    Through Hole
  • Package Height
    18.2
  • Package Length
    21.5
  • Package Width
    3.4
  • PCB changed
    4
  • Manufacturer Part Number
    GBU4G-T
  • Manufacturer
    Diotec Semiconductor AG
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    DIOTEC SEMICONDUCTOR AG
  • Risk Rank
    5.54
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Pin Count

    a count of all of the component leads (or pins)

    4
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Single
  • Diode Type

    In electronic components, the parameter "Diode Type" refers to the specific type or configuration of a diode, which is a semiconductor device that allows current to flow in one direction only. There are various types of diodes, each designed for specific applications and functions. Common diode types include rectifier diodes, zener diodes, light-emitting diodes (LEDs), and Schottky diodes, among others. The diode type determines the diode's characteristics, such as forward voltage drop, reverse breakdown voltage, and maximum current rating, making it crucial for selecting the right diode for a particular circuit or application. Understanding the diode type is essential for ensuring proper functionality and performance in electronic circuits.

    Standard Recovery Rectifier
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Yes with exemptions
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Diotec Semiconductor AG GBU4G-T.

GBU4G-T Overview

The peak forward voltage on the datasheets is 1.This device can handle reverse voltages within the range of 280 with a peak RMS value of 280 .

GBU4G-T Features

the forward peak voltage is 1
the peak RMS reverse voltage range of 280

GBU4G-T Applications

There are a lot of Diotec Semiconductor AG
GBU4G-T applications of RF diodes.


  • Diode ring mixer
  • RF detector
  • RF voltage doubler
  • Wearables
  • Smart metering
  • Set top boxes
  • RF attenuators and switches
  • Low-loss, high-power limiters
  • Receiver protectors
  • UHF mixer
GBU4G-T Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "GBU4G-T" in Diotec Semiconductor AG GBU4G-T.
  • Part Number
  • Manufacturer
  • Package
  • Description