International Rectifier IRKT250-14
International Rectifier IRKT250-14
feed

International Rectifier IRKT250-14

Manufacturer No:

IRKT250-14

Utmel No:

1240-IRKT250-14

Package:

-

ECAD Model:

Description:

Silicon Controlled Rectifier, 555A I(T)RMS, 250000mA I(T), 1400V V(DRM), 1400V V(RRM), 2 Element, POWER, MAGN-A-PAK-7
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
IRKT250-14 information

Specifications
International Rectifier IRKT250-14 technical specifications, attributes, parameters and parts with similar specifications to International Rectifier IRKT250-14.
  • Type
    Parameter
  • Voltage Rating (DC)
    1.4 kV
  • RoHS
    Non-Compliant
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    250 A
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Contains Lead
0 Similar Products Remaining