Qorvo TGF2977-SM
Qorvo TGF2977-SM
feed

Qorvo TGF2977-SM

Manufacturer No:

TGF2977-SM

Manufacturer:

Qorvo

Utmel No:

1980-TGF2977-SM

Package:

QFN-16

ECAD Model:

Description:

RF JFET Transistors 8-12GHz 5W GaN PAE 50% Gain 13dB

Quantity:

Unit Price: $626.036206

Ext Price: $626.04

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 788

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $626.036206

    $626.04

  • 10

    $590.600194

    $5,906.00

  • 100

    $557.169995

    $55,717.00

  • 500

    $525.632070

    $262,816.04

  • 1000

    $495.879312

    $495,879.31

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TGF2977-SM information

Specifications
Qorvo TGF2977-SM technical specifications, attributes, parameters and parts with similar specifications to Qorvo TGF2977-SM.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    QFN-16
  • RoHS
    Details
  • Transistor Polarity
    N-Channel
  • Vds - Drain-Source Breakdown Voltage
    32 V
  • Vgs - Gate-Source Breakdown Voltage
    - 2.7 V
  • Id - Continuous Drain Current
    326 mA
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 225 C
  • Pd - Power Dissipation
    8.4 W
  • Mounting Styles
    SMD/SMT
  • Development Kit
    TGF2977-SMEVB1
  • Moisture Sensitive
    Yes
  • Factory Pack QuantityFactory Pack Quantity
    50
  • Part # Aliases
    1127257 1127257
  • Unit Weight
    0.002014 oz
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TGF2977
  • Type
    GaN SiC HEMT
  • Operating Frequency

    Operating frequency is the frequency at which the communications are being made with the total bandwidth occupied by the carrier signal with modulation. Usually bandwidth of the antenna will be wider than the bandwidth of the signal so that more than one center frequency the antenna can be put in to effective use.

    DC to 12 GHz
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Single
  • Number of Channels
    1 Channel
  • Output Power

    That power available at a specified output of a device under specified conditions of operation.

    6 W
  • Transistor Type

    Transistor type refers to the classification of transistors based on their operation and construction. The two primary types are bipolar junction transistors (BJTs) and field-effect transistors (FETs). BJTs use current to control the flow of current, while FETs utilize voltage to control current flow. Each type has its own subtypes, such as NPN and PNP for BJTs, and MOSFETs and JFETs for FETs, impacting their applications and characteristics in electronic circuits.

    HEMT
  • Gain

    In electronic components, "Gain" refers to the ratio of the output signal amplitude to the input signal amplitude. It is a measure of the amplification provided by the component, such as a transistor or operational amplifier. Gain is typically expressed in decibels (dB) or as a numerical value, indicating how much the signal is amplified by the component.A higher gain value indicates a greater amplification of the input signal, while a lower gain value indicates less amplification. Gain is an important parameter in designing and analyzing electronic circuits, as it determines the overall performance and functionality of the system. Different components have different gain characteristics, and understanding the gain of a component is crucial for achieving the desired signal processing or amplification in electronic systems.

    13 dB
  • Height
    0.203 mm
  • Length
    3 mm
  • Width
    3 mm
0 Similar Products Remaining
TGF2977-SM Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "TGF2977-SM" in Qorvo TGF2977-SM.
  • Part Number
  • Manufacturer
  • Package
  • Description