web counter

Analog Devices AD8361-EVALEvaluation Board For AD8361 RF Detector, LF To 2.5GHz TruPWR Detecto

Applications:

Wireless Communication >

RF Power Detectors

End Products:

WirelessWireless

ECAD Model:

Description

The Analog Devices AD8361-EVAL Evaluation Board is designed to evaluate the performance of the AD8361 RF Power Detector in MSOP Package. This board is ideal for wireless communications applications, providing a convenient platform for testing and evaluating the AD8361's performance. The board includes a wide range of features, such as a power detector, a low-noise amplifier, a voltage regulator, and a power supply. It also includes a variety of connectors and test points for easy connection to external components. The board is designed to be used with a wide range of frequencies, from DC to 6 GHz, and is capable of measuring power levels up to +20 dBm. With its comprehensive features and easy-to-use design, the AD8361-EVAL Evaluation Board is an ideal solution for testing and evaluating the performance of the AD8361 RF Power Detector in MSOP Package.