web counter

Linear Technology/Analog Devices DC748AEVAL BOARD FOR LT5534ESC6

Linear Technology/Analog Devices DC748A Reference Design 3
Linear Technology/Analog Devices DC748A Reference Design 1
Linear Technology/Analog Devices DC748A Reference Design 2
Linear Technology/Analog Devices DC748A Reference Design 3
Linear Technology/Analog Devices DC748A Reference Design 1
Linear Technology/Analog Devices DC748A Reference Design 1
Linear Technology/Analog Devices DC748A Reference Design 2
Linear Technology/Analog Devices DC748A Reference Design 3

Applications:

Wireless Communication >

RF Power Detectors

End Products:

LightingWirelessOptical Networking

ECAD Model:

Description

The Analog Devices DC748A-A Demo Board is a versatile and powerful tool for measuring RF power levels from 50MHz to 3GHz. It features the LT5534ESC6, a high-performance RF power detector with a dynamic range of up to 60dB. The board is powered by a 2.7V supply and includes a lighting sensor for measuring ambient light levels. With its wide frequency range and high dynamic range, the DC748A-A is an ideal solution for a variety of RF power measurement applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    50MHz~3GHz
  • Base Part Number
    LT5534
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
Analog Devices, Inc.7RFQ
Analog Devices, Inc.0RFQ