web counter

Analog Devices, Inc. AD8361ART-EVAL

Applications:

Wireless Communication >

RF Power Detectors

End Products:

WirelessWireless

ECAD Model:

Description

The Analog Devices AD8361ART-EVAL Evaluation Board is designed to evaluate the performance of the AD8361 RF Power Detector in SOT23-6L Package. This board is ideal for wireless communications applications, providing a simple and easy way to measure the power of RF signals. It features a wide dynamic range of -60 dBm to +20 dBm, and a low noise floor of -90 dBm. The board also includes a low-noise amplifier, a voltage regulator, and a temperature sensor. The evaluation board is designed to be used with a variety of test equipment, such as spectrum analyzers, signal generators, and oscilloscopes. It is also compatible with a wide range of wireless communication standards, including GSM, CDMA, WCDMA, and LTE.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Not Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • SVHC
    Yes
  • SVHC Exceeds Threshold
    Yes
  • Automotive
    No
  • PPAP
    No
  • Supported Device
    AD8361
  • Supported Device Technology
    RF IC Misc
  • Typical Operating Supply Voltage (V)
    5.5(Max)
  • Part Status
    LTB
  • Type
    Evaluation Board
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8361ARMZ - DETECTEUR DE PUISSANCE REELLE 2.5GHZ CMS5RFQ
Analog Devices Inc.IC PWR DETECTOR 2.5GHZ 8MSOP0RFQ
Analog Devices Inc.IC, DETECTOR/CONTROLLER3RFQ
Analog Devices Inc.IC RF DETECT 100MHZ-2.5GHZ 8MSOP0RFQ