web counter

Linear Technology/Analog Devices DC1120ADEMO BOARD FOR THE LT5538IDD

Linear Technology/Analog Devices DC1120A Reference Design 2
Linear Technology/Analog Devices DC1120A Reference Design 1
Linear Technology/Analog Devices DC1120A Reference Design 2
Linear Technology/Analog Devices DC1120A Reference Design 1
Linear Technology/Analog Devices DC1120A Reference Design 1
Linear Technology/Analog Devices DC1120A Reference Design 2

Applications:

Wireless Communication >

RF Power Detectors

End Products:

WirelessWireless

ECAD Model:

Description

The Analog Devices DC1120A-A Demo Board Using LT5538IDD is a powerful tool for wireless communications applications. It features a 40MHz to 3.8GHz frequency range and a 75dB dynamic range log detector. This board is designed to provide a comprehensive platform for testing and evaluating the performance of the LT5538IDD log detector. It includes a wide range of features such as a built-in power supply, a wide range of input and output connectors, and a variety of test points for easy access. The board also includes a graphical user interface for easy configuration and monitoring of the log detector. This demo board is an ideal solution for wireless communications applications that require a high level of performance and accuracy.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    40MHz~3.8GHz
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
Diodes IncorporatedCrystal 24MHz 12pF 4-Pin SMD T/R14BUY
Microchip TechnologyMICREL SEMICONDUCTOR - MIC2026-2YM - IC, POWER DIS SWITCH, 500MA, 2CH269RFQ