web counter

Linear Technology/Analog Devices DC1599AEVAL BOARD FOR LTC5583IUF#PBF

Linear Technology/Analog Devices DC1599A Reference Design 4
Linear Technology/Analog Devices DC1599A Reference Design 1
Linear Technology/Analog Devices DC1599A Reference Design 2
Linear Technology/Analog Devices DC1599A Reference Design 3
Linear Technology/Analog Devices DC1599A Reference Design 4
Linear Technology/Analog Devices DC1599A Reference Design 1
Linear Technology/Analog Devices DC1599A Reference Design 1
Linear Technology/Analog Devices DC1599A Reference Design 2
Linear Technology/Analog Devices DC1599A Reference Design 3
Linear Technology/Analog Devices DC1599A Reference Design 4

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Communications and TelecomWirelessCell BasestationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1599A-A, DC1599A Demo Board Using LTC5583IUF#PBF, 40MHz to 3GHz Dual RMS Power Detector, Communications and Telecom is a versatile and powerful demonstration board designed to showcase the capabilities of the LTC5583IUF#PBF dual RMS power detector. This board is capable of measuring power levels from 40MHz to 3GHz, making it ideal for a wide range of communications and telecom applications. The board features a wide range of features, including a built-in power detector, a wide range of input and output connectors, and a USB interface for easy connection to a PC. The board also includes a comprehensive set of software tools for easy configuration and data analysis. This board is an ideal solution for anyone looking to quickly and easily measure power levels in a wide range of communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    40MHz~6GHz
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining