web counter

Linear Technology/Analog Devices DC747ABOARD DEMO FOR LT5537EDDB

Linear Technology/Analog Devices DC747A Reference Design 2
Linear Technology/Analog Devices DC747A Reference Design 1
Linear Technology/Analog Devices DC747A Reference Design 2
Linear Technology/Analog Devices DC747A Reference Design 1
Linear Technology/Analog Devices DC747A Reference Design 1
Linear Technology/Analog Devices DC747A Reference Design 2

Applications:

Wireless Communication >

RF Power Detectors

End Products:

WirelessWireless

ECAD Model:

Description

The Analog Devices DC747A-A, DC747A Demo Board is a wireless receiver designed to provide a high dynamic range log RF/IF detector with the LT5537EDDB 90dB dynamic range log RF/IF detector. This demo board is ideal for applications such as wireless receivers, cellular base stations, and other wireless communication systems. It features a wide frequency range of up to 6GHz, a low noise figure of 0.5dB, and a high dynamic range of 90dB. The board also includes a wide range of features such as a low power consumption, a wide temperature range, and a high linearity. This demo board is a great choice for any application requiring a high dynamic range log RF/IF detector.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF Log Detector/Controller
  • Frequency
    10MHz~1GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ
Analog Devices, Inc.0RFQ