web counter

Linear Technology/Analog Devices DC1528AEVAL BOARD FOR LTC5582IDD

Linear Technology/Analog Devices DC1528A Reference Design 2
Linear Technology/Analog Devices DC1528A Reference Design 1
Linear Technology/Analog Devices DC1528A Reference Design 2
Linear Technology/Analog Devices DC1528A Reference Design 1
Linear Technology/Analog Devices DC1528A Reference Design 1
Linear Technology/Analog Devices DC1528A Reference Design 2

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Communications and TelecomWirelessCell BasestationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1528A-A Demo Board Using LTC5582IDD, 40MHz to 6GHz RMS Detector, Communications and Telecom is a versatile and powerful tool for testing and evaluating the performance of RF and microwave components. It features a wide frequency range of 40MHz to 6GHz, allowing for a variety of applications. The board includes an LTC5582IDD RMS Detector, which provides accurate and reliable measurements of RF signals. It also includes a variety of connectors and ports for connecting to external devices, such as antennas, amplifiers, and other test equipment. The board is designed to be easy to use and provides a comprehensive set of features for testing and evaluating RF and microwave components.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    40MHz~10GHz
  • Base Part Number
    LTC5582
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining