Analog Devices DC2609ALTC6952 Clock Generator and Synthesizer Demonstration Circuit
The Analog Devices DC2609A-A Demo Board is a powerful instrumentation and measurement tool designed to provide users with a comprehensive platform for testing and evaluating the performance of the LTC6952 Ultralow Jitter 4.5GHz PLL with 11 Outputs and JESD204B Support. This demo board features a wide range of features and capabilities, including a high-performance PLL, a wide range of output frequencies, and support for JESD204B. The board also includes a variety of test points and connectors for easy connection to external test equipment. With its robust design and comprehensive feature set, the DC2609A-A Demo Board is an ideal solution for testing and evaluating the performance of the LTC6952 Ultralow Jitter 4.5GHz PLL with 11 Outputs and JESD204B Support.
- TypeParameter
- Flame retardantAccording to IEC/EN 60332-3-24
- Colour outer sheathBlue
- Degree of protection (IP)IP20
- Category5E
- Factory Pack QuantityFactory Pack Quantity1
- ManufacturerAnalog Devices Inc.
- BrandAnalog Devices
- Tool Is For Evaluation OfLTC6952
- RoHSDetails
- PackageBulk
- Base Product NumberDC2609
- MfrAnalog Devices Inc.
- Product StatusActive
- SeriesLTC6952
- PackagingBulk
- TypeClock Jitters
- SubcategoryDevelopment Tools
- Frequency4.5 GHz
- FunctionClock Generator
- Operating Supply Voltage9 V to 12 V
- Utilized IC / PartLTC6952
- Supplied ContentsBoard(s)
- Product TypeClock & Timer Development Tools
- Primary AttributesSingle Integer-N PLL
- Embedded-
- Secondary Attributes-
- ProductDemonstration Boards
- Product CategoryClock & Timer Development Tools
- Length40
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Linear Technology/Analog Devices | IC POE CNTRL 1 CHANNEL 28QFN | 5000 | BUY |


Product
Brand
Articles
Tools