web counter

Analog Devices EVAL-AD7746EB

Analog Devices EVAL-AD7746EB Reference Design 1
Analog Devices EVAL-AD7746EB Reference Design 1
Analog Devices EVAL-AD7746EB Reference Design 1
Analog Devices EVAL-AD7746EB Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotivePressure SensorFlow MeterAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices EVAL-AD7746EB is a 24-bit ADC designed for automotive and transportation applications. It features a low-noise, low-power design with a wide dynamic range, making it ideal for use in automotive and transportation systems. The ADC has a sampling rate of up to 1.2 MSPS and a resolution of 24 bits, allowing for accurate and precise measurements. It also features a wide input range of 0V to 5V, making it suitable for a variety of automotive and transportation applications. The EVAL-AD7746EB is designed to be easy to use and integrate into existing systems, with a simple SPI interface and a wide range of evaluation and development tools.