Analog Devices Inc. AD6643-250EBZIC IF RCVR 11BIT 250MSPS 64LFCSP
The Analog Devices AD6643-250EBZ Evaluation Board is designed to evaluate the performance of the AD6643 Analog to Digital Converter, a Communications and Telecom IC. This board features a high-speed, low-power, 8-bit, 250 MSPS, single-channel, analog-to-digital converter with a wide input bandwidth of up to 250 MHz. It also includes a low-noise, low-distortion, differential input amplifier, a high-speed, low-power, 8-bit, 250 MSPS, single-channel, digital-to-analog converter, and a low-noise, low-distortion, differential output amplifier. The board also includes a power supply, a reference voltage, and a clock generator. The AD6643-250EBZ Evaluation Board is ideal for evaluating the performance of the AD6643 Analog to Digital Converter in a wide range of applications, including communications, telecom, and other high-speed data conversion applications.
- TypeParameter
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)3 (168 Hours)
- TypeReceiver
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD6643
- Operating Supply Voltage6V
- Number of Channels2
- InterfaceSPI, USB
- Operating Supply Current2A
- Max Input Voltage1.75V
- Supplied ContentsBoard(s)
- Resolution1.375 B
- Evaluation KitYes
- Input Capacitance2.5pF
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Murata Electronics | MURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole | 3391 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 150MA TSOT5 | 11902 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR POS ADJ 1A 8SOIC | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP | 10 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD6649BCPZ Analogue to Digital Converter, 14 bit, 250 MSPS, Single, 1.7 V, 1.9 V, LFCSP | 565 | BUY | |
| Analog Devices Inc. | IC IF RCVR 11BIT 250MSPS 64LFCSP | 2895 | BUY | |
| Analog Devices Inc. | RF Receiver IC 11 Bit IF Diversity 3G Rcvr | 30000 | RFQ | |
| Analog Devices Inc. | RF Receiver IC 11 Bit IF Diversity 3G Rcvr | 100 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-5 | 53 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 1A 8SOIC | 4 | RFQ |


Product
Brand
Articles
Tools