Analog Devices Inc. AD6677EBZRF Development Tools Dual IF Receiver w/JESD204B
Description
The Analog Devices AD6677EBZ-EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD6677 11-bit, 250 MSPS Analog Front End ADC. This evaluation board is designed to provide a complete platform for evaluating the performance of the AD6677 ADC in consumer electronics applications. The board includes a wide range of features, including a high-speed analog input, a low-noise power supply, and a wide range of test points for monitoring and debugging. The board also includes a USB interface for easy connection to a PC for data acquisition and analysis. The AD6677EBZ-EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD6677 ADC in consumer electronics applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeReceiver
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Frequency80MHz
- Base Part NumberAD6677
- Operating Supply Voltage1.75V
- Number of Channels1
- InterfaceSPI
- Power Dissipation500mW
- Max Input Voltage1.75V
- Supplied ContentsBoard(s)
- Resolution1.375 B
- Sampling Rate250 Msps
- Evaluation KitYes
- Input Capacitance2.5pF
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Murata Electronics | MURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole | 3391 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-8 | 3200 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 500MA 8SOIC | 2 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR POS ADJ 1A 8SOIC | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADN4661BRZ - IC, DRIVER, DIFF, LVDS, 1CH, 8SO | 2 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP | 10 | RFQ | |
| Analog Devices Inc. | IC IF RCVR 11BIT 250MSPS 32LFCSP | 1000 | BUY | |
| Analog Devices Inc. | RF Receiver Dual IF Receiver w/JESD204B | 5 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - ADP125ARHZ-R7 - LDO-Spannungsregler, einstellbar, 2.3V bis 5.5Vin, 130mV Dropout, 800mV bis 5V/500mAout, MiniSOIC-8 | 10 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADG734BRUZAnalogue Switch, Quad Channel, SPDT, 4 Channels, 2.5 ohm, 1.8V to 5.5V, TSSOP, 20 Pins | 1200 | RFQ |


Product
Brand
Articles
Tools