Analog Devices Inc. AD8348-EVALZANALOG DEVICES AD8348-EVALZAD8348 EVALUATION BOARD
Description
The Analog Devices AD8348-EVALZ Evaluation Board is designed to evaluate the performance of the AD8348 Quadrature Demodulator. This board is ideal for use in communications and telecom applications, providing a wide frequency range of 50 MHz to 1000 MHz. It features a low noise amplifier, a quadrature demodulator, and a low pass filter. The board also includes a power supply, a USB interface, and a graphical user interface for easy setup and configuration. The AD8348-EVALZ Evaluation Board is a great tool for testing and evaluating the performance of the AD8348 Quadrature Demodulator.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseTSSOP
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDemodulator
- Frequency50MHz~1GHz
- Base Part NumberAD8348
- Operating Supply Voltage5.5V
- Operating Supply Current48mA
- Nominal Supply Current48mA
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Noise Figure10.75 dB
- P1dB13 dBm
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 30000 | RFQ | ||
| Analog Devices, Inc. | 2000 | RFQ | ||
| Analog Devices Inc. | ANALOG DEVICES - AD8317ACPZ-R7 - Logarithmic Amplifier, 1 Amplifier, 55 dB, 20 ns, LFCSP, 8 Pins | 343 | RFQ |


Product
Brand
Articles
Tools