web counter

Analog Devices, Inc. AD9262EBZ

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMedical and HealthcareWirelessInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9262EBZ-EBZ Evaluation Board for the AD9262 is a 16-bit, 160MSPS, 2-channel ADC designed for instrumentation and measurement applications. It features a wide input bandwidth of up to 160MHz, low noise, and high dynamic range. The board includes a power supply, reference voltage, and a variety of connectors for easy connection to external components. It also includes a USB interface for easy programming and control. The board is ideal for applications such as medical imaging, communications, and industrial instrumentation.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • Supported Device
    AD9262
  • Supported Device Technology
    ADC
  • Sampling Rate (SPS)
    30M to 160M
  • Development Software
    VisualAnalog
  • Daughter Cards
    Yes
  • Support FPGA
    No
  • Part Status
    Unconfirmed
  • Type
    Evaluation Board
  • Number of Bits
    16
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DEMOD QUAD 700M2.7GHZ 24LFCSP1000BUY
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Omron Electronics Inc-EMC DivOMRON ELECTRONIC COMPONENTS - B3S-1000P - Tactile Switch, B3S Series, Top Actuated, Surface Mount, Round Button, 160 gf, 50mA at 24VDC2613RFQ
Analog Devices, Inc.28RFQ
Texas InstrumentsInverters Dual Schmitt-Trigger238BUY
Analog Devices Inc.IC ADC DRIVER DUAL DIFF 24LFCSP5BUY
Omron Electronics Inc-EMC DivSWITCH TACTILE SPST-NO 0.05A 24V622RFQ