web counter

Analog Devices Inc. AD9284-250EBZANALOG DEVICES AD9284-250EBZ AD9284, ADC, SPI, EVALUATION BOARD

Analog Devices Inc. AD9284-250EBZ Reference Design 9
Analog Devices Inc. AD9284-250EBZ Reference Design 1
Analog Devices Inc. AD9284-250EBZ Reference Design 2
Analog Devices Inc. AD9284-250EBZ Reference Design 3
Analog Devices Inc. AD9284-250EBZ Reference Design 4
Analog Devices Inc. AD9284-250EBZ Reference Design 5
Analog Devices Inc. AD9284-250EBZ Reference Design 6
Analog Devices Inc. AD9284-250EBZ Reference Design 7
Analog Devices Inc. AD9284-250EBZ Reference Design 8
Analog Devices Inc. AD9284-250EBZ Reference Design 9
Analog Devices Inc. AD9284-250EBZ Reference Design 1
Analog Devices Inc. AD9284-250EBZ Reference Design 1
Analog Devices Inc. AD9284-250EBZ Reference Design 2
Analog Devices Inc. AD9284-250EBZ Reference Design 3
Analog Devices Inc. AD9284-250EBZ Reference Design 4
Analog Devices Inc. AD9284-250EBZ Reference Design 5
Analog Devices Inc. AD9284-250EBZ Reference Design 6
Analog Devices Inc. AD9284-250EBZ Reference Design 7
Analog Devices Inc. AD9284-250EBZ Reference Design 8
Analog Devices Inc. AD9284-250EBZ Reference Design 9

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareOscilloscopeEndoscopeSoftware Defined RadioInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9284-250EBZ is an 8-bit, 250MSPS ADC designed for instrumentation, medical, and healthcare applications. It features a low power consumption of only 1.2W, a wide input bandwidth of up to 250MHz, and a high SNR of up to 73.5dB. It also has a wide dynamic range of up to 72dB and a low distortion of up to -90dBc. The AD9284-250EBZ is capable of sampling rates up to 250MSPS and is suitable for a variety of applications such as ultrasound imaging, medical imaging, and instrumentation. It is also compatible with a variety of digital interfaces such as LVDS, CMOS, and LVCMOS.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9284
  • Operating Supply Voltage
    1.9V
  • Number of Channels
    2
  • Interface
    Parallel, SPI
  • Operating Supply Current
    175mA
  • Nominal Supply Current
    175mA
  • Power Dissipation
    314mW
  • Number of Bits
    8
  • Min Input Voltage
    1V
  • Max Input Voltage
    1V
  • Utilized IC / Part
    AD9284
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1 B
  • Sampling Rate
    250 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    250M
  • Number of A/D Converters
    2
  • Signal to Noise Ratio (SNR)
    49.3 dB
  • Input Range
    1.2Vpp
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog Devices Inc.ANALOG DEVICES - AD9284BCPZ-250 - ADC, 8BIT, 250MSPS, 1.8V, 48LFCSP12000BUY
Analog Devices Inc.ANALOG DEVICES ADP2108AUJZ-3.3-R7STEP-DOWN DC/DC CONVERTER, TSOT-55098RFQ
Analog Devices Inc.IC REG BCK 1.8V 0.6A SYNC TSOT235RFQ