Analog Devices Inc. AD9467-250EBZANALOG DEVICES AD9467-250EBZ AD9467, ADC, SPI, EVALUATION BOARD
Description
The Analog Devices AD9467-250EBZ 16 Bit 250 MSPS ADC Evaluation Kit is a powerful tool for automotive and transportation applications. It features a high-speed, low-power, 16-bit, 250 MSPS analog-to-digital converter (ADC) with a wide input range of 0.5V to 3.3V. The kit includes a comprehensive set of evaluation boards, software, and documentation to help designers quickly evaluate the performance of the AD9467-250EBZ ADC. The kit also includes a variety of features such as a built-in temperature sensor, a wide range of input and output connectors, and a variety of power supply options. This makes it ideal for automotive and transportation applications that require high-speed, low-power, and reliable data conversion.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Package / Case200
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9467
- Operating Supply Voltage3.6V
- Number of Channels1
- InterfaceParallel, SPI
- Number of Bits16
- Min Input Voltage1V
- Max Input Voltage1.25V
- Utilized IC / PartAD9467-250
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Resolution2 B
- Sampling Rate250 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)250M
- Number of A/D Converters1
- Input Range2.5Vpp
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Murata Electronics | MURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole | 3391 | RFQ | |
| Analog Devices | SP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP T/R | 3430 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES PROG TSOT-6 | 20 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 1A 8SOIC | 105 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR POS ADJ 1A 8SOIC | 1 | RFQ | |
| Analog Devices Inc. | IC OPAMP RF/IF DIFF 16LFCSP | 0 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 1A 8SOIC | 4 | RFQ |


Product
Brand
Articles
Tools