web counter

Analog Devices Inc. AD9467-FMC-250EBZBOARD EVAL FOR AD9467

Analog Devices Inc. AD9467-FMC-250EBZ Reference Design 2
Analog Devices Inc. AD9467-FMC-250EBZ Reference Design 1
Analog Devices Inc. AD9467-FMC-250EBZ Reference Design 2
Analog Devices Inc. AD9467-FMC-250EBZ Reference Design 1
Analog Devices Inc. AD9467-FMC-250EBZ Reference Design 1
Analog Devices Inc. AD9467-FMC-250EBZ Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveWirelessInfrared ImagingActive AntennaRadar SystemInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices AD9467-FMC-250EBZ 16 Bit 250 MSPS FMC Evaluation Kit is a powerful tool for automotive and transportation applications. It is designed to provide a comprehensive evaluation platform for the AD9467, a 16-bit, 250 MSPS analog-to-digital converter. The kit includes a FMC (FPGA Mezzanine Card) board, a power supply, and a USB cable for easy connection to a PC. The FMC board features a Xilinx Spartan-6 FPGA, which can be used to configure the AD9467 for a variety of automotive and transportation applications. The kit also includes a comprehensive set of software tools, including a GUI-based configuration tool, a waveform generator, and a data capture tool. With the AD9467-FMC-250EBZ Evaluation Kit, engineers can quickly and easily evaluate the performance of the AD9467 in their automotive and transportation applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    External
  • Package / Case
    200
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9467
  • Operating Supply Voltage
    3.6V
  • Number of Channels
    1
  • Interface
    Parallel, SPI
  • Number of Bits
    16
  • Min Input Voltage
    1V
  • Max Input Voltage
    1.25V
  • Utilized IC / Part
    AD9467-250
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    2 B
  • Sampling Rate
    250 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    250M
  • Number of A/D Converters
    1
  • Input Range
    2.5Vpp
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog DevicesSP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP T/R3430RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 1A 8SOIC105RFQ
Analog Devices Inc.IC REG LINEAR POS ADJ 1A 8SOIC1RFQ
Analog Devices Inc.IC OPAMP RF/IF DIFF 16LFCSP0RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 1A 8SOIC4RFQ