Analog Devices Inc. AD9510/PCBZAD9510 Logic and Timing Misc Evaluation Board
The Analog Devices AD9510-PCBZ Evaluation Board is a versatile tool for evaluating the AD9510 Clock Generator and Synthesizer. It is designed to provide a comprehensive platform for testing and evaluating the performance of the AD9510 in a wide range of communications and telecom applications. The board features a wide range of features, including a high-speed clock generator, a low-noise synthesizer, and a wide range of programmable options. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with the AD9510 Evaluation Software, which provides a comprehensive suite of tools for testing and evaluating the performance of the AD9510. The board is ideal for use in a wide range of communications and telecom applications, including wireless, satellite, and optical communications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 months ago)
- Factory Lead Time8 Weeks
- Number of Pins64
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency1.2GHz
- Base Part NumberAD9510
- FunctionClock Distribution
- Operating Supply Voltage3.3V
- InterfaceSerial
- Utilized IC / PartAD9510
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±6V 8-Pin SOIC N T/R | 8800 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD8036ARZ - OP AMP, 240MHZ, 1200V/uS, SOIC-8 | 40 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8036ANZOperational Amplifier, Dual, 240 MHz, 2 Amplifier, 1500 V/s,3V to6V, DIP, 8 Pins | 10 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±6V 8-Pin SOIC N T/R | 20000 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools