Analog Devices Inc. AD9520-1/PCBZBOARD EVAL FOR AD9520-1
Description
The Analog Devices AD9520-1/PCBZ Evaluation Board is a tool for evaluating the AD9520-1 PLL Clock Synthesizer, Instrumentation and Measurement. This board is designed to provide a platform for testing and evaluating the performance of the AD9520-1 PLL Clock Synthesizer. It features a wide range of features, including a low-noise power supply, a wide range of input and output frequencies, and a wide range of output voltage levels. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with the AD9520-1 PLL Clock Synthesizer, and is ideal for use in a variety of applications, including instrumentation and measurement.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins64
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency2.65GHz
- Base Part NumberAD9520
- FunctionClock Generator
- Operating Supply Voltage3.3V
- InterfaceSerial
- Utilized IC / PartAD9520-1
- Supplied ContentsBoard(s), Cable(s), Power Supply
- Evaluation KitYes
- Primary Attributes12 LVPECL/24 CMOS Output Clock Generator with 2.5GHz VCO
- EmbeddedNo
- Secondary AttributesSPI and I2C Compatible Control Port
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ECS Inc. | CRYSTAL 24.0000MHZ 12PF SMD | 199 | BUY | |
| Texas Instruments | IC INVERTER SCHMITT 2CH SC70-6 | 21087 | RFQ | |
| Nexperia USA Inc. | IC BUF NON-INVERT 3.6V 20TSSOP | 15525 | RFQ | |
| Analog Devices Inc. | Clock Generator 64-Pin LFCSP EP Tray | 1018 | BUY | |
| Analog Devices Inc. | IC CLOCK GEN 2.5GHZ VCO 64LFCSP | 1000 | RFQ | |
| Nexperia USA Inc. | IC BUF NON-INVERT 3.6V 20TSSOP | 2500 | BUY |


Product
Brand
Articles
Tools