Analog Devices Inc. AD9520-2/PCBZANALOG DEVICES AD9520-2/PCBZ12/24 CHANNEL CLOCK GEN 2 0GH
The Analog Devices AD9520-2/PCBZ Evaluation Board is a tool for evaluating the AD9520-2 PLL Clock Synthesizer. It is designed to provide a platform for testing and evaluating the performance of the AD9520-2 in a variety of instrumentation and measurement applications. The board includes a variety of features, such as a high-performance voltage-controlled oscillator (VCO), a low-noise voltage regulator, and a wide range of input and output connectors. The board also includes a comprehensive set of test points and jumpers for easy access to the device's internal signals. The board is designed to be used with the AD9520-2 Evaluation Software, which provides a graphical user interface for configuring and testing the device. The AD9520-2/PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9520-2 in instrumentation and measurement applications.
- TypeParameter
- Lifecycle StatusCONTACT ADI (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Number of Pins64
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency2.335GHz
- Base Part NumberAD9520
- FunctionClock Generator
- Operating Supply Voltage3.3V
- InterfaceSerial
- Utilized IC / PartAD9520-2
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
- AD9520-x Eval Brd Guide
- AD9520-2
- Synchronizing Multiple AD9910 1 GSPS Direct Digital Synthesizers (CN0121)
- PCBZ-Analog-Devices-datasheet-10669513.pdf
- AD9520-2-PCBZ-Analog-Devices-datasheet-23760956.pdf
- AD9520-2-PCBZ-Analog-Devices-datasheet-8622895.pdf
- AD9520-2-PCBZ-Analog-Devices-datasheet-67878574.pdf
- Analog-Devices-company-33.pdf
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ECS Inc. | CRYSTAL 24.0000MHZ 12PF SMD | 199 | BUY | |
| Analog Devices Inc. | Clock Generator 64-Pin LFCSP EP Tray | 70 | BUY | |
| Analog Devices Inc. | IC CLOCK GEN 2.2GHZ VCO 64LFCSP | 23 | BUY | |
| Nexperia USA Inc. | IC BUF NON-INVERT 3.6V 20TSSOP | 15525 | RFQ | |
| Texas Instruments | IC INVERTER SCHMITT 2CH SC70-6 | 21087 | RFQ | |
| Nexperia USA Inc. | IC BUF NON-INVERT 3.6V 20TSSOP | 2500 | BUY |


Product
Brand
Articles
Tools