Analog Devices Inc. AD9520-4/PCBZBOARD EVAL FOR AD9520-4
Description
The Analog Devices AD9520-4/PCBZ Evaluation Board is a tool for evaluating the AD9520-4 PLL Clock Synthesizer. It is designed to provide a platform for testing and evaluating the performance of the AD9520-4 in a variety of instrumentation and measurement applications. The board includes a variety of features, such as a low-noise power supply, a high-speed clock generator, and a wide range of test points for monitoring and measuring the performance of the AD9520-4. The board also includes a USB interface for programming and controlling the AD9520-4. The AD9520-4/PCBZ Evaluation Board is an ideal tool for engineers and technicians who need to evaluate the performance of the AD9520-4 in their instrumentation and measurement applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency1.8GHz
- Base Part NumberAD9520
- FunctionClock Generator
- Operating Supply Voltage3.3V
- InterfaceSerial
- Utilized IC / PartAD9520-4
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes1.4 ~ 1.8GHz Output Frequency
- EmbeddedNo
- Secondary AttributesAccepts CMOS, LVDS, or LVPECL References Up to 250MHz
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | Clock Generator 64-Pin LFCSP EP Tray | 565 | BUY | |
| ECS Inc. | CRYSTAL 24.0000MHZ 12PF SMD | 199 | BUY | |
| Texas Instruments | IC INVERTER SCHMITT 2CH SC70-6 | 21087 | RFQ | |
| Nexperia USA Inc. | IC BUF NON-INVERT 3.6V 20TSSOP | 15525 | RFQ | |
| Analog Devices Inc. | IC CLOCK GEN 1.6GHZ VCO 64LFCSP | 1 | BUY | |
| Nexperia USA Inc. | IC BUF NON-INVERT 3.6V 20TSSOP | 2500 | BUY |


Product
Brand
Articles
Tools