web counter

Analog Devices Inc. AD9520-5/PCBZEvaluation Board AD95205 12 LVPCEL/24 CMOS Output Clock Generator

Analog Devices Inc. AD9520-5/PCBZ Reference Design 1
Analog Devices Inc. AD9520-5/PCBZ Reference Design 1
Analog Devices Inc. AD9520-5/PCBZ Reference Design 1
Analog Devices Inc. AD9520-5/PCBZ Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Instrumentation and MeasurementNetworkingWirelessTest and MeasurementClock and Timing Devices

ECAD Model:

Description

The Analog Devices AD9520-5/PCBZ Evaluation Board is designed to evaluate the performance of the AD9520-5 PLL Clock Synthesizer. This board is ideal for instrumentation and measurement applications, providing a wide range of features and functions. It includes a low-noise, low-jitter clock synthesizer, a low-noise voltage-controlled oscillator (VCO), and a wide range of output frequencies. The board also includes a variety of test points and connectors for easy evaluation and testing. The AD9520-5/PCBZ Evaluation Board is a great tool for engineers and technicians who need to evaluate the performance of the AD9520-5 PLL Clock Synthesizer.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    64
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    2.4GHz
  • Base Part Number
    AD9520
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Interface
    Serial
  • Utilized IC / Part
    AD9520-5
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ECS Inc.CRYSTAL 24.0000MHZ 12PF SMD199BUY
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 20TSSOP15525RFQ
Texas InstrumentsIC INVERTER SCHMITT 2CH SC70-621087RFQ
Analog Devices Inc.IC CLOCK GEN EXT VCO 64-LFCSP3018RFQ
Analog Devices Inc.IC CLOCK GEN EXT VCO 64LFCSP1000BUY
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 20TSSOP2500BUY