web counter

Analog Devices Inc. AD9609-20EBZBOARD EVALUATION AD9609 20MSPS

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveWiMAX/Wireless BroadbandMedical ImagingElectrocardiograph Battery PoweredUltrasound ImagingPortable Medical DevicesMobile Internet DeviceActive AntennaRadar SystemCommunications and Telecom

ECAD Model:

Description

The Analog Devices AD9609-20EBZ Evaluation Board is designed to evaluate the performance of the AD9609BCPZ-20, a single-channel, 10-bit, 20 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a USB interface for easy connection to a PC, allowing for easy configuration and data acquisition. The board also includes a power supply and a set of jumpers for easy configuration. The evaluation board is designed to provide a comprehensive platform for evaluating the performance of the AD9609BCPZ-20 converter.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 1 month ago)
  • Contact Plating
    Tin
  • Number of Pins
    32
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9609
  • Operating Supply Voltage
    1.9V
  • Number of Channels
    1
  • Interface
    Parallel, SPI
  • Operating Supply Current
    24.9mA
  • Number of Bits
    10
  • Min Input Voltage
    1V
  • Max Input Voltage
    1V
  • Utilized IC / Part
    AD9609
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.25 B
  • Sampling Rate
    20 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    20M
  • Number of A/D Converters
    1
  • Input Range
    2Vpp
  • Power (Typ) @ Conditions
    46.3mW @ 20MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC ADC DRIVER DIFF 16-LFCSP6RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 1A 8SOIC105RFQ
Analog Devices Inc.IC ADC 10BIT SPI/SRL 20M 32LFCSP5BUY
Analog Devices Inc.OP Amp Dual GP R-R O/P ±15V/30V 8-Pin SOIC N T/R6RFQ
Analog Devices Inc.IC CLK BUFFER 1:1 7.5GHZ 16LFCSP2789BUY
Analog Devices Inc.ANALOG DEVICES - AD822BRZ - Operational Amplifier, Dual, 2 Amplifier, 1.8 MHz, 3 V/µs, ± 1.5V to ± 18V, SOIC, 8 Pins27834RFQ
Analog Devices Inc.ANALOG DEVICES - AD1580ARTZ-REEL7 - Voltage Reference, Precision, Shunt - Fixed, AD1580 Series, 1.225V, SOT-23-399RFQ