web counter

Analog Devices Inc. AD9613-170EBZBOARD EVAL FOR AD9613-170

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomSmart Antenna SystemUltrasound SystemDiversity Radio ReceiverWireless CommunicationsSoftware Defined RadioWiMAX Basestation

ECAD Model:

Description

The Analog Devices AD9613-170EBZ Evaluation Board is designed to evaluate the performance of the AD9613 Analog to Digital Converter, Communications and Telecom IC. This evaluation board features a wide range of features, including a high-speed, low-power, 14-bit, 170 MSPS A/D converter, a low-noise, low-power, differential input amplifier, and a low-power, low-noise, differential output amplifier. The board also includes a wide range of test points and connectors for easy evaluation of the AD9613 IC. The board is designed to provide a complete evaluation platform for the AD9613 IC, allowing users to quickly and easily evaluate the performance of the IC.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9613
  • Operating Supply Voltage
    1.9V
  • Number of Channels
    2
  • Interface
    Parallel, SPI
  • Operating Supply Current
    428mA
  • Number of Bits
    12
  • Max Input Voltage
    2V
  • Utilized IC / Part
    AD9613
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.5 B
  • Sampling Rate
    170 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    170M
  • Number of A/D Converters
    2
  • Input Capacitance
    2.5pF
  • Input Range
    1.75Vpp
  • Power (Typ) @ Conditions
    670mW @ 170MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 150MA TSOT511902RFQ
Analog Devices Inc.IC REG LINEAR POS ADJ 1A 8SOIC1RFQ
Analog Devices Inc.ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP10RFQ
Analog Devices Inc.Dual ADC Pipelined 170Msps 12-bit Parallel/LVDS 64-Pin LFCSP EP T/R1000RFQ
Analog Devices Inc.ANALOG DEVICES AD6649BCPZ Analogue to Digital Converter, 14 bit, 250 MSPS, Single, 1.7 V, 1.9 V, LFCSP565BUY
Analog Devices Inc.RF Receiver IC IF Diversity Rec 75 MHz sig bandwidth327RFQ
Analog Devices Inc.ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-553RFQ
Analog Devices Inc.ANALOG DEVICES - AD9613BCPZ-170 - ADC, 12BIT, SRL, 170MSPS, 64LFCSP30RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 1A 8SOIC4RFQ