Analog Devices Inc. AD9613-210EBZBOARD EVAL FOR AD9613-210
Description
The Analog Devices AD9613-210EBZ Evaluation Board is designed to evaluate the performance of the AD9613 Analog to Digital Converter. This board is ideal for applications in communications and telecom, providing a comprehensive platform for testing and evaluating the AD9613. The board features a wide range of features, including a high-speed, low-noise, low-power, 10-bit, 200 MSPS ADC, a high-speed, low-noise, low-power, 10-bit, 200 MSPS DAC, and a wide range of analog and digital I/O. The board also includes a variety of test and evaluation tools, such as a signal generator, oscilloscope, and spectrum analyzer. The board is designed to be easy to use and provides a comprehensive platform for testing and evaluating the AD9613.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Number of Pins0
- PackagingBox
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9613
- Operating Supply Voltage1.9V
- Number of Channels2
- InterfaceParallel, SPI
- Operating Supply Current428mA
- Number of Bits12
- Max Input Voltage2V
- Utilized IC / PartAD9613
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Resolution1.5 B
- Sampling Rate210 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)210M
- Number of A/D Converters2
- Input Capacitance2.5pF
- Input Range1.75Vpp
- Power (Typ) @ Conditions720mW @ 210MSPS
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Murata Electronics | MURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole | 3391 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 150MA TSOT5 | 11902 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR POS ADJ 1A 8SOIC | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP | 10 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD9613BCPZ-210 - ADC, 12BIT, SRL, 210MSPS, 64LFCSP | 2143 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD6649BCPZ Analogue to Digital Converter, 14 bit, 250 MSPS, Single, 1.7 V, 1.9 V, LFCSP | 565 | BUY | |
| Analog Devices Inc. | RF Receiver IC IF Diversity Rec 75 MHz sig bandwidth | 327 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-5 | 53 | RFQ | |
| Analog Devices Inc. | ADC, 12BIT, SRL, 250MSPS, 64LFCSP | 2072 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 1A 8SOIC | 4 | RFQ |


Product
Brand
Articles
Tools