web counter

Analog Devices Inc. AD9613-250EBZBOARD EVAL FOR AD9613-250

Analog Devices Inc. AD9613-250EBZ Reference Design 1
Analog Devices Inc. AD9613-250EBZ Reference Design 1
Analog Devices Inc. AD9613-250EBZ Reference Design 1
Analog Devices Inc. AD9613-250EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomSmart Antenna SystemUltrasound SystemDiversity Radio ReceiverWireless CommunicationsSoftware Defined RadioWiMAX Basestation

ECAD Model:

Description

The Analog Devices AD9613-250EBZ Evaluation Board is designed to evaluate the performance of the AD9613 Analog to Digital Converter. This board is ideal for applications in communications and telecom, providing a high-performance, low-power solution for signal conversion. The board features a wide input range of 0.5V to 4.5V, a sampling rate of 250MSPS, and a resolution of 12 bits. It also includes a variety of features such as a low-noise power supply, a reference voltage, and a clock generator. The board is easy to use and provides a reliable platform for evaluating the performance of the AD9613.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9613
  • Operating Supply Voltage
    1.9V
  • Number of Channels
    2
  • Interface
    Parallel, SPI
  • Operating Supply Current
    428mA
  • Number of Bits
    12
  • Max Input Voltage
    2V
  • Utilized IC / Part
    AD9613
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.5 B
  • Sampling Rate
    250 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    250M
  • Number of A/D Converters
    2
  • Input Capacitance
    2.5pF
  • Input Range
    1.75Vpp
  • Power (Typ) @ Conditions
    770mW @ 250MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 150MA TSOT511902RFQ
Analog Devices Inc.IC REG LINEAR POS ADJ 1A 8SOIC1RFQ
Analog Devices Inc.ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP10RFQ
Analog Devices Inc.Analog to Digital Converters - ADC 12 Bit 250Msps Dual 1.8V2627BUY
Analog Devices Inc.ANALOG DEVICES AD6649BCPZ Analogue to Digital Converter, 14 bit, 250 MSPS, Single, 1.7 V, 1.9 V, LFCSP565BUY
Analog Devices Inc.RF Receiver IC IF Diversity Rec 75 MHz sig bandwidth327RFQ
Analog Devices Inc.ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-553RFQ
Analog Devices Inc.ADC, 12BIT, SRL, 250MSPS, 64LFCSP2072RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 1A 8SOIC4RFQ